EN
  • EN
  • DE

MAX3140CEI

Part No MAX3140CEI
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC UART SPI MICRWR W/TXRX 28QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 640µA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-QSOP
Base Product Number MAX3140
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843463-MAX3140CEI
Ultra Librarian 3D Model Ultra Librarian MAX3140CEI CAD Model

Description

MAX3140CEI – A Complete UART with Integrated RS-485/RS-232 Transceiver

The MAX3140CEI from Maxim Integrated is a sophisticated UART (Universal Asynchronous Receiver/Transmitter) solution designed for applications that require seamless RS-485 and RS-232 communication interfaces. This product stands out for its integrated transceiver which makes it an ideal choice for industrial control systems, network management, and other systems requiring reliable data communication.

Key Features

  • Integrated Transceiver: The MAX3140CEI combines a UART and an RS-485/RS-232 transceiver into one compact package, reducing the need for additional components and simplifying design.
  • Flexible Baud Rate: It supports a wide range of baud rates, making it versatile for different communication requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low power consumption, which is critical for battery-powered and energy-saving applications.
  • High Reliability: With its robust design, the MAX3140CEI is built to withstand the rigors of industrial environments, providing reliable data transmission even in harsh conditions.
  • Programmable: The device can be programmed for 9-bit data modes and includes additional features such as automatic address detection, which is essential for multi-drop communication networks.

Package and Temperature Range

The MAX3140CEI is available in a 28-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications. It operates over the extended industrial temperature range, ensuring performance in varying environmental conditions.

Applications

With its robust feature set, the MAX3140CEI is adept at serving a wide array of applications, including:

  • Industrial Control and Automation
  • Building Management Systems
  • Network Management
  • Point of Sale (POS) Systems
  • Remote Sensors and Data Acquisition Systems

Overall, the MAX3140CEI from Maxim Integrated is a highly integrated and reliable UART solution that meets the needs of sophisticated data communication systems while minimizing design complexity and power consumption.

You May Also Be Interested in

Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0149 $64.0298
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess