Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 30 V
Mounting Type Through Hole
Package / Case Axial
Supplier Device Package B, D-5D
Operating Temperature - Junction -65°C ~ 125°C
Standard Package 100 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1047816-DSB5821/TR
Ultra Librarian 3D Model Ultra Librarian DSB5821/TR CAD Model

Description

The DSB5821/TR is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the sophisticated needs of modern electronics. Microchip Technology, renowned for their innovative and reliable products, ensures that the DSB5821/TR upholds their reputation for high-quality components that enhance the performance and efficiency of electronic systems.

Key Features

  • High Performance: The DSB5821/TR is built for optimal operation, delivering high-speed functionality while maintaining energy efficiency.
  • Advanced Integration: This component integrates multiple features into a single chip, reducing the need for additional components and saving valuable board space.
  • Robust Durability: Designed to withstand harsh conditions, the DSB5821/TR operates reliably across a wide range of temperatures and environmental factors.
  • Low Power Consumption: With energy efficiency in mind, this IC helps in reducing the overall power demands of the system, making it ideal for battery-powered applications.

Applications

The versatility of the DSB5821/TR allows it to be used across a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The DSB5821/TR boasts an impressive array of technical specifications that make it a top choice for designers and engineers:

  • Package Type: Provided in a tape and reel format for automated assembly processes.
  • Quality Assurance: Meets stringent Microchip Technology quality standards for reliability and performance.
  • Compatibility: Designed to be compatible with a wide range of Microchip's other products, allowing for seamless integration into various designs.

Ordering and Availability

The DSB5821/TR is available for ordering through Microchip Technology's extensive distribution network. For detailed information on pricing, availability, and ordering options, customers can visit the Microchip Technology website or contact their local sales representative.

With the DSB5821/TR, Microchip Technology continues to provide innovative solutions that push the boundaries of what's possible in electronics, making it an essential component for any cutting-edge electronic design.

You May Also Be Interested in

Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention