EN
  • EN
  • DE

DSA400-4444Q0167KL1TVAO

Part No DSA400-4444Q0167KL1TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-105C SMD / HCSL MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 100MHz
Frequency - Output 2 125MHz
Frequency - Output 3 125MHz
Frequency - Output 4 100MHz
Function Enable/Disable (Reprogrammable)
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 88mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345098-DSA400-4444Q0167KL1TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-4444Q0167KL1TVAO CAD Model

Description

Microchip Technology's DSA400-4444Q0167KL1TVAO Product Overview

The DSA400-4444Q0167KL1TVAO is a state-of-the-art semiconductor device from Microchip Technology, a leading provider in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic applications, offering a perfect blend of performance, reliability, and efficiency.

At the heart of the DSA400-4444Q0167KL1TVAO is Microchip's advanced technology that ensures superior operation in a wide range of applications. The product is part of a family of integrated circuits that are optimized for high-speed data processing and energy efficiency, making it an ideal choice for developers looking to create sophisticated systems in sectors such as industrial automation, automotive, telecommunications, and consumer electronics.

Key Features:

  • High Performance: The DSA400-4444Q0167KL1TVAO is built to deliver exceptional performance, ensuring that systems run smoothly and efficiently.
  • Energy Efficient: With energy-saving features integrated into its design, this product contributes to the development of greener electronic solutions.
  • Robust Reliability: Microchip Technology's commitment to quality means that the DSA400-4444Q0167KL1TVAO is manufactured to withstand the rigors of real-world applications, offering long-term reliability.
  • Advanced Technology: Utilizing the latest advancements in semiconductor design, this product offers enhanced functionality that can meet the requirements of cutting-edge electronic systems.

The DSA400-4444Q0167KL1TVAO also boasts a compact form factor, which allows it to be easily integrated into various designs without compromising on space. Moreover, Microchip Technology provides comprehensive technical support and resources, ensuring that designers can leverage the full potential of the product in their projects.

Whether you are developing the next generation of smart devices or looking to upgrade existing systems, the DSA400-4444Q0167KL1TVAO from Microchip Technology is a reliable and high-performing solution that can help bring your innovations to life.

For detailed specifications, application notes, and further information on how to integrate this product into your designs, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
Lowest to $1.4079
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess