EN
  • EN
  • DE

DSA2033FI2-F0047VAO

Part No DSA2033FI2-F0047VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA20XX
Package Tube
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 100MHz, 125MHz, 156.25MHz, 312.5MHz, 312.898MHz, 322.265625MHz, 439.597MHz, 450.688MHz
Frequency - Output 2 100MHz, 125MHz, 156.25MHz, 312.5MHz, 312.898MHz, 322.265625MHz, 439.597MHz, 450.688MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 38mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 23 mA
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345199-DSA2033FI2-F0047VAO
Ultra Librarian 3D Model Ultra Librarian DSA2033FI2-F0047VAO CAD Model

Description

Product Overview: Microchip Technology DSA2033FI2-F0047VAO

The DSA2033FI2-F0047VAO is a cutting-edge component manufactured by Microchip Technology, a company renowned for its innovative and reliable semiconductor products. This particular device is designed to cater to the needs of modern electronic applications requiring high performance, durability, and energy efficiency.

Key Features

  • High Precision: The DSA2033FI2-F0047VAO offers exceptional accuracy and stability, making it suitable for applications where precise measurements and controls are critical.
  • Robust Design: With its robust construction, this product is made to withstand harsh conditions, ensuring long-term reliability and performance in a variety of settings.
  • Low Power Consumption: Energy efficiency is at the core of this device, which is designed to operate with minimal power, thereby extending battery life in portable applications and reducing overall energy costs.
  • Advanced Technology: Integrating the latest semiconductor technologies, the DSA2033FI2-F0047VAO provides enhanced functionality that supports a wide range of advanced features for sophisticated electronic systems.

Applications

The versatility of the DSA2033FI2-F0047VAO allows it to be used across various industries and applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Telecommunications
  • Medical devices
  • Aerospace and defense

Product Specifications

The DSA2033FI2-F0047VAO is built to meet the highest industry standards, featuring:

  • Compliance with stringent quality and performance criteria
  • Compatibility with a wide range of microcontroller interfaces
  • Package options tailored to different design and space requirements

In conclusion, the Microchip Technology DSA2033FI2-F0047VAO represents a blend of advanced technology, high performance, and reliability. It is an ideal choice for designers and engineers looking to incorporate a high-quality component into their electronic systems. With Microchip's commitment to excellence, customers can expect top-notch support and a product that delivers consistent results across various applications.

You May Also Be Interested in

Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess