EN
  • EN
  • DE

DSA1121DL2-033.3333TVAO

Part No DSA1121DL2-033.3333TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTOMOTIVE SMD / 33.3333 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 33.3333 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1121
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345023-DSA1121DL2-033.3333TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1121DL2-033.3333TVAO CAD Model

Description

Introducing the DSA1121DL2-033.3333TVAO, a state-of-the-art frequency control product by Microchip Technology, designed to deliver precision timing solutions. This product is a testament to Microchip's commitment to providing high-quality and reliable components for a vast array of applications. Ideal for advanced communication systems, networking equipment, and sophisticated industrial devices, this timing solution ensures that your systems operate with the utmost accuracy and stability.

Key Features

  • Precision Frequency: With a frequency of 33.3333 MHz, it provides a highly stable signal that is essential for critical timing applications.
  • Low Jitter Performance: Engineered to minimize phase jitter, this component ensures high signal integrity, which is crucial for high-speed digital communications.
  • Temperature Stability: The device operates reliably over a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Compact Packaging: Encased in a small footprint package, the DSA1121DL2-033.3333TVAO is ideal for space-constrained applications without compromising performance.
  • Long-term Reliability: Built with Microchip's renowned manufacturing excellence, this product promises longevity and consistent performance over its lifespan.

Applications

The versatility of the DSA1121DL2-033.3333TVAO allows it to be integrated into a diverse range of systems. It's particularly well-suited for:

  • Telecommunication infrastructure like routers, switches, and base stations
  • Data centers and server farms requiring precise timing for data synchronization
  • Industrial automation systems where timing accuracy is paramount
  • Consumer electronics that demand compact size without sacrificing performance

Conclusion

With the DSA1121DL2-033.3333TVAO, Microchip Technology once again proves its expertise in the field of timing solutions. This product is a perfect blend of precision, reliability, and compact design, making it an excellent choice for your critical applications that require accurate timing signals.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess