EN
  • EN
  • DE

SN74LVCH16374ADGG

Part No SN74LVCH16374ADGG
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs | IC FF D-TYPE DUAL 8BIT 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 4.5ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Iq) 20μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Family Part Number 74LVCH16374
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1255807-SN74LVCH16374ADGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16374ADGG CAD Model

Description

Product Overview: SN74LVCH16374ADGG

The SN74LVCH16374ADGG from Texas Instruments is a high-performance, 16-bit edge-triggered D-type flip-flop designed for use in a wide array of digital applications. The device is part of the LVCH family, which is characterized by low-voltage operation and compatibility with LVTTL and LVCMOS technologies.

Key Features

  • Logic Type: 16-bit D-type flip-flop
  • Logic Family: LVCH
  • Operating Voltage: 2.7V to 3.6V, making it suitable for low-voltage applications
  • Output Current: ±24 mA, providing robust drive capability
  • Propagation Delay: Fast switching speeds with typical delay times significantly lower than similar devices
  • I/O Tolerance: 5V tolerant inputs and outputs ensure interoperability with a range of signal levels
  • Package: 48-pin TSSOP (Thin Shrink Small Outline Package) for a compact footprint

Performance and Reliability

The SN74LVCH16374ADGG is designed to handle high-speed signal processing with ease. Its edge-triggered design ensures precise timing, while the low operational voltage reduces power consumption, making it an excellent choice for power-sensitive applications. The device also features balanced output drive, which provides low ground bounce and minimal undershoot, thereby enhancing signal integrity.

Applications

This versatile flip-flop is ideal for a variety of applications, including:

  • Bus Interface Storage
  • Data Communication
  • System Control
  • Buffering and Registering
  • Address Latching

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN74LVCH16374ADGG is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability. Furthermore, Texas Instruments provides extensive technical support and documentation, making integration into your project seamless.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
NXP / Nexperia
Lowest to $0.2703
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0248 $51.2400
120+ $0.8409 $100.9080
185+ $0.8146 $150.7010
255+ $0.7884 $201.0420
330+ $0.7621 $251.4930
440+ $0.6832 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,829 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess