EN
  • EN
  • DE

DSA1121CA2-008.0000TVAO

Part No DSA1121CA2-008.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE CMOS / 8 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1121
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344579-DSA1121CA2-008.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1121CA2-008.0000TVAO CAD Model

Description

Microchip Technology DSA1121CA2-008.0000TVAO Product Overview

The DSA1121CA2-008.0000TVAO is a cutting-edge component manufactured by Microchip Technology, a leader in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic applications, providing reliability and performance that professionals and hobbyists alike have come to expect from Microchip's products.

Key Features

  • Precision Timing: The device offers a precise clock timing solution, with a frequency of 8.0000 MHz, ensuring accurate timekeeping and synchronization for your applications.
  • Stability: It boasts excellent stability characteristics, making it suitable for use in environments that require consistent performance over a range of conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the DSA1121CA2-008.0000TVAO is ideal for battery-powered devices, reducing the overall power consumption and extending the life of your product.
  • Compact Form Factor: The compact package allows for easy integration into a variety of circuit designs without taking up excessive space, providing more room for other critical components.

Applications

The versatility of the DSA1121CA2-008.0000TVAO makes it suitable for a wide array of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and smartwatches
  • Industrial control systems
  • Automotive electronics
  • Networking equipment like routers and switches
  • Wireless communication devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1121CA2-008.0000TVAO is no exception. It is manufactured to the highest standards, ensuring that each component delivers consistent performance and reliability. The product undergoes rigorous testing to guarantee it meets Microchip's strict criteria for quality control.

Support and Resources

Customers who choose the DSA1121CA2-008.0000TVAO benefit from Microchip Technology's extensive support network. From detailed datasheets to technical support from experts, users have access to a wealth of resources to assist in the integration and use of this product in their projects.

Whether you are designing a new device or upgrading an existing system, the DSA1121CA2-008.0000TVAO from Microchip Technology offers the performance, efficiency, and reliability that modern electronics require.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess