EN
  • EN
  • DE

SPMWHT541ML5XASMS5

Part No SPMWHT541ML5XASMS5
Manufacturer Samsung
Catalog LED Lighting - White
Description LED / LED Lighting series
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Base Product Number SPMWHT541
Other Names 1510-2443-1,1510-2443-6,SPMWHT541ML5XASMS5,1510-2443-2
Standard Package 2,500
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240254-SPMWHT541ML5XASMS5
Ultra Librarian 3D Model Ultra Librarian SPMWHT541ML5XASMS5 CAD Model

Description

The SPMWHT541ML5XASMS5 is a white LED manufactured by Samsung, designed for various lighting applications requiring high performance and reliability. This LED offers a balance of brightness, efficiency, and longevity.

Applications

  • General Lighting: LED bulbs, replacement lamps, and tube lights for residential and commercial use.
  • Commercial Lighting: Retail displays, office lighting, and architectural illumination.
  • Industrial Lighting: High-bay lighting, machine vision, and task lighting.
  • Outdoor Lighting: Street lights, floodlights, and landscape lighting.
  • Automotive Lighting: Interior lighting, signal lights, and daytime running lights (DRL).

Features

  • High Luminous Efficacy: Efficiently converts electrical energy into light, reducing energy consumption.
  • Long Lifespan: Designed for extended operation, minimizing maintenance and replacement costs.
  • Compact Size: Enables flexible integration into diverse lighting designs and applications.
  • Wide Viewing Angle: Provides broad and uniform light distribution.
  • Excellent Color Rendering Index (CRI): Accurately renders colors, enhancing visual appeal.
  • Low Thermal Resistance: Facilitates efficient heat dissipation for stable performance.
  • RoHS Compliant: Meets environmental standards, free from hazardous substances.

Benefits

  • Reduced Energy Costs: Lower electricity bills compared to traditional lighting technologies.
  • Lower Maintenance Costs: Extended lifespan reduces the frequency of replacements.
  • Improved Lighting Quality: Provides bright, uniform, and aesthetically pleasing illumination.
  • Enhanced Design Flexibility: Compact size allows for innovative and compact lighting solutions.
  • Environmentally Friendly: Reduces carbon footprint through energy efficiency and long lifespan.
  • Instant On/Off: Provides immediate full brightness without any warm-up time.
  • Improved Visual Comfort: Excellent color rendering enhances the appearance of objects.

Additional Details

The SPMWHT541ML5XASMS5 LED typically utilizes a ceramic package for enhanced thermal management, enabling operation at higher drive currents while maintaining consistent performance. It is designed for surface mounting on PCBs and requires appropriate heat sinking to dissipate heat effectively. The manufacturer's datasheet provides detailed specifications, including forward voltage, color temperature, and luminous flux characteristics. It is commonly used in applications where long-term reliability and high performance are essential, such as commercial and industrial lighting systems.

You May Also Be Interested in

Lumileds
LED LUXEON COOL WHITE 70CRI 3SMD
Lowest to $4.3657
Kingbright
APG1005VWF-A1-5MAV Kingbright White LEDs 1.0X0.5MM ULTRA THIN WHT SMD LED datasheet, inventory, & pricing.
Lowest to $0.5821
OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us
OSRAM Opto Semiconductors Inc.
KW CELNM3.TK-S4S9-4L07M0-2686 ams OSRAM White LEDs OSLON Compact PL KW CELNM3.TK datasheet, inventory, & pricing.
Lowest to $0.7277
OSRAM Opto Semiconductors Inc.
LED OSLUX
Lowest to $3.9027
Toshiba Semiconductor and Storage
LED LETERAS NEU WHITE 4000K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $9.9388
Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us
Samsung
LED LH351C COOL WHITE 5000K 3535
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess