EN
  • EN
  • DE

DSA1101BA3-062.5000VAO

Part No DSA1101BA3-062.5000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO -40C-125C / 62.5 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 62.5 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 72
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344924-DSA1101BA3-062.5000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BA3-062.5000VAO CAD Model

Description

The DSA1101BA3-062.5000VAO is a high-performance, precision timing MEMS oscillator from the renowned Microchip Technology. This advanced oscillator is designed to meet the stringent demands of modern electronic systems, providing a stable and reliable clocking solution that ensures optimal performance across a variety of applications.

Key Features:

  • Frequency Range: The DSA1101BA3-062.5000VAO boasts an impressive frequency range of 62.5000 MHz, offering precise and stable frequency output suitable for high-speed digital systems.
  • Supply Voltage: Operating with a supply voltage (Vdd) of 3.3V, this oscillator is designed for compatibility with a wide range of electronic devices and systems, providing flexible integration options.
  • Output Type: It features an LVCMOS/LVTTL output, which is a common and widely supported logic standard, ensuring easy interfacing with most digital circuits.
  • Package / Case: Enclosed in a compact 6-SMD, No Lead package, the DSA1101BA3-062.5000VAO minimizes the required board space, making it ideal for space-constrained applications.
  • Temperature Stability: It is designed to operate over an industrial temperature range, maintaining stability and performance even under varying environmental conditions.
  • RoHS Compliant: This product adheres to RoHS standards, ensuring it meets the latest environmental regulations and is free from hazardous substances.

Applications:

The DSA1101BA3-062.5000VAO is versatile and can be used in a multitude of applications including but not limited to networking equipment, wireless communication systems, IoT devices, and high-performance computing. Its precision timing capabilities make it an excellent choice for system designers looking for a reliable clock source that can deliver consistent performance over time and under varying conditions.

Why Choose Microchip's DSA1101BA3-062.5000VAO?

With Microchip Technology's reputation for quality and reliability, the DSA1101BA3-062.5000VAO is a superior choice for engineers and designers who need a dependable timing solution that integrates seamlessly into their electronic systems. Its robust feature set, combined with Microchip's support and expertise, makes this oscillator an essential component for any high-performance electronic design.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess