EN
  • EN
  • DE

DSA1001CL2-033.3300VAO

Part No DSA1001CL2-033.3300VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 33.33 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 33.33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344757-DSA1001CL2-033.3300VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL2-033.3300VAO CAD Model

Description

Introducing the DSA1001CL2-033.3300VAO from Microchip Technology

The DSA1001CL2-033.3300VAO is a cutting-edge product from the esteemed Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is designed to cater to the demanding needs of modern electronic applications, where precision, reliability, and efficiency are paramount.

Key Features

  • High Precision: The DSA1001CL2-033.3300VAO offers exceptional accuracy, making it suitable for applications where precise timing and control are crucial.
  • Stability: With its robust design, this product guarantees stability under various conditions, ensuring consistent performance and reliability.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power, reducing the overall energy costs for your projects.
  • Compact Design: Its small form factor allows for easy integration into space-constrained applications without compromising on functionality.

Applications

The versatility of the DSA1001CL2-033.3300VAO makes it an ideal choice for a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications

The DSA1001CL2-033.3300VAO boasts impressive technical specifications that make it stand out in its category:

  • Frequency: 33.3300 MHz
  • Supply Voltage: Operates at a standard voltage, providing easy compatibility with other components.
  • Output Type: The product features an output that is designed to match the input requirements of the subsequent stages in your electronic system.
  • Package / Case: It comes in a package that ensures both durability and ease of mounting on various types of PCBs.

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSA1001CL2-033.3300VAO is no exception. It is manufactured to the highest standards to ensure peak performance. Additionally, Microchip provides comprehensive technical support to assist customers with integration, troubleshooting, and any other issues that may arise.

Whether you're developing the next generation of smart devices or working on critical industrial equipment, the DSA1001CL2-033.3300VAO from Microchip Technology is the reliable choice that engineers and designers can trust to deliver top-notch results.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess