EN
  • EN
  • DE

DRF1301

Part No DRF1301
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHANNEL 1:1 / Power Switch/Driver 1:1 N-Channel 15A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Bulk
Product Status Active
Switch Type General Purpose
Number of Outputs 2
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 10V ~ 15V
Current - Output (Max) 15A
Rds On (Typ) 1Ohm
Input Type Inverting, Non-Inverting
Mounting Type Surface Mount
Package / Case 18-SMD Module
Base Product Number DRF1301
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917216-DRF1301
Ultra Librarian 3D Model Ultra Librarian DRF1301 CAD Model

Description

Microchip Technology's DRF1301 Product Overview

The DRF1301 from Microchip Technology is a high-performance, low-power radio frequency (RF) transceiver designed for robust wireless communication in the sub-GHz band. This versatile and efficient component is particularly suitable for the implementation of wireless networks in a wide range of Internet of Things (IoT) applications, including home automation, industrial control, and smart metering.

At the heart of the DRF1301 transceiver is Microchip's advanced RF technology, which ensures reliable data transmission even in challenging environmental conditions. The device operates within the 863-870 MHz and 902-928 MHz frequency bands, making it adaptable to different regional standards and regulations. It supports various modulation schemes such as FSK, GFSK, OOK, and ASK, providing the flexibility to optimize performance for specific application requirements.

The DRF1301 is designed with energy efficiency in mind, featuring a low current consumption mode that significantly extends battery life in portable and remote applications. This makes it an ideal choice for deployment in areas where power resources are limited or where frequent battery replacement is impractical.

Integration with existing designs is simplified thanks to the DRF1301's compact form factor and the availability of comprehensive development tools provided by Microchip Technology. The device also includes a range of built-in features such as an automatic frequency control (AFC), automatic gain control (AGC), and low battery detection, which contribute to its ease of use and reliability.

For developers and engineers looking to create secure wireless communication systems, the DRF1301 offers advanced encryption capabilities. These security features ensure that data transmitted across the network is protected against unauthorized access and tampering, providing peace of mind in applications where data integrity is paramount.

Overall, the DRF1301 transceiver is a testament to Microchip Technology's commitment to delivering high-quality, innovative components that drive the future of wireless connectivity in the IoT space. Its combination of performance, efficiency, and security features make it a top contender for any application requiring reliable sub-GHz communication.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess