Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC 4 Output AC DC Offline Switcher - - Dimming - 33-QFN (6x6)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 33-VFQFN Exposed Pad
Case / Package 33-QFN (6x6)
Family Name CL8801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866792-CL8801K63-G
Ultra Librarian 3D Model Ultra Librarian CL8801K63-G CAD Model

Description

Introducing the Microchip Technology CL8801K63-G LED Driver

The CL8801K63-G, from the renowned Microchip Technology, is a state-of-the-art LED driver designed to deliver high efficiency and reliability for a wide range of lighting applications. This innovative component is engineered to provide a seamless and energy-efficient solution for driving LED arrays, making it an ideal choice for both commercial and residential lighting systems.

Key Features

  • Sequential Linear LED Driver: The CL8801K63-G operates by driving strings of LEDs one after the other in a sequential manner, which simplifies the design by eliminating the need for inductors, capacitors, and diodes required by switch mode drivers.
  • High Voltage Capabilities: It can support an input voltage range that is suitable for AC mains-powered lighting applications, accommodating the fluctuations present in real-world power grids.
  • Power Efficiency: Its design focuses on minimizing power loss, which translates to increased energy savings and reduced thermal management issues, thereby extending the lifespan of the lighting solution.
  • Dimming Support: The CL8801K63-G includes features that enable smooth dimming, allowing users to adjust the brightness of their lighting to create the perfect ambiance or to save energy when full brightness is not required.
  • Robust Protection: It incorporates various protection mechanisms to safeguard against conditions such as overcurrent, short-circuit, and thermal overload, ensuring the longevity and safety of the lighting system.

Applications

The versatility of the CL8801K63-G LED driver makes it suitable for a diverse array of lighting applications, including:

  • Residential and commercial lighting fixtures
  • Street and area lighting
  • Architectural lighting
  • Task and accent lighting

Easy Integration

Designed with the user in mind, the CL8801K63-G is available in a compact package, allowing for easy integration into various lighting designs without the need for extensive space or complex circuitry. Its simplicity in design ensures that manufacturers can quickly and efficiently incorporate this driver into their products, reducing time-to-market and simplifying the manufacturing process.

Overall, the Microchip Technology CL8801K63-G LED driver is a high-performance, cost-effective solution that meets the demands of modern lighting systems, providing both flexibility and durability to manufacturers and end-users alike.

You May Also Be Interested in

Linear Technology
4-Channel 120mA LED Driver with ±1.5% Current Matching | IC REGULATOR
Lowest to $22.1591
ECAD model for LT3599IFE
Nexperia USA Inc.
IC LED DRVR LINEAR 20MA TO236AB
Lowest to $0.1826
ECAD model for NCR402TR
Texas Instruments
16-Channel, 16-Bit, PWM LED Driver with 6-Bit Global Brightness Control
Lowest to $2.1026
ECAD model for TLC59482DBQR
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Need more? Email Us
ECAD model for MAX20053AAUD/V+
Texas Instruments
IC LED DRVR RGLTR PWM 20HTSSOP / LED Driver IC 2 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 160mA 20-HTSSOP
Lowest to $44.6565
ECAD model for LP8862QPWPRQ1
Texas Instruments
LM3402/LM3402HV 0.5A Constant Current Buck Regulator for Driving High Power LEDs | IC LED DRIVER RGLTR DIM 8VSSOP
Lowest to $3.8152
ECAD model for LM3402HVMM
Texas Instruments
1.5A Multiple LED Camera Flash and Video Light Driver With I2CTM Compatible Interface
Lowest to $1.4026
ECAD model for TPS61311YFFR
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Lowest to $13.2997
ECAD model for LT8391AIFE#PBF
Texas Instruments
1.6MHz, 1A Constant Current Buck Regulator for Powering LEDs | IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $1.4545
ECAD model for LM3405XMK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3938 $51.7566
17+ $6.0667 $103.1339
26+ $5.8771 $152.8046
36+ $5.6875 $204.7500
46+ $5.4980 $252.9080
61+ $4.9292 $300.6812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention