Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 700 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 51.7 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AB, MELF
Supplier Device Package DO-213AB
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CDLL4130/TR
Standard Package 1
Win Source Part Number 983342-CDLL4130/TR
Ultra Librarian 3D Model Ultra Librarian CDLL4130/TR CAD Model

Description

Microchip Technology CDLL4130/TR Product Overview

The CDLL4130/TR from Microchip Technology is a high-performance, precision zener diode, designed for a wide range of electronic applications. This versatile component is ideal for use in voltage regulation, clipping circuits, and as a reference element in various electronic circuits. The CDLL4130/TR is characterized by its stable zener voltage and low leakage current, making it a reliable choice for designers looking to ensure consistent performance in their electronic systems.

Constructed with high-grade materials, the CDLL4130/TR exhibits excellent thermal stability and can operate effectively over a broad temperature range. This makes it suitable for use in environments that experience temperature fluctuations, ensuring that the device maintains its zener voltage without significant deviations.

The device comes in a compact package, allowing for easy integration into space-constrained applications without compromising on performance. Its small footprint is particularly advantageous in portable electronics, where efficiency and size are critical factors. The CDLL4130/TR is also available in tape and reel packaging, which facilitates automated assembly processes, thereby reducing manufacturing time and costs.

Key Features of the CDLL4130/TR:

  • Stable Zener Voltage: Provides precise voltage regulation, ensuring stable operation in a circuit.
  • Low Leakage Current: Minimizes power loss and enhances the energy efficiency of the application.
  • High Thermal Stability: Remains consistent across a wide temperature range, making it suitable for harsh environments.
  • Compact Package: Enables easy integration into designs where space is at a premium.
  • Automated Assembly Ready: Available in tape and reel for use with automated pick and place machines.

With its robust design and reliable performance, the CDLL4130/TR from Microchip Technology is an excellent choice for engineers and designers looking to incorporate a dependable zener diode into their electronic projects. Whether it's used in power supply circuits, protection devices, or precision reference applications, this component is engineered to deliver consistent results and long-term durability.

You May Also Be Interested in

Vishay
DIODE ZENER 20V 500MW DO35
Lowest to $0.0348
ECAD model for TZX20C-TAP
ON Semiconductor
DIODE ZENER 5.1V 500MW SOD523
Lowest to $1.2449
ECAD model for SZMM5Z5V1T1G
Others
Need more? Email Us
ECAD model for ZMG53W-01
Vishay
DIODE ZENER 27V 1W DO213AB
Need more? Email Us
ECAD model for ZM4750A-GS18
Nexperia USA Inc.
DIODE ZENER 6.8V 550MW SOD323F
Lowest to $0.3260
ECAD model for BZX84J-B6V8,115
Vishay
Need more? Email Us
ECAD model for ZM4736A-7 6.8V
ON Semiconductor
DIODE ZENER 16V 500MW SOD523
Lowest to $0.1696
ECAD model for SZMM5Z16VT1G
Renesas Electronics America
DIODE ZENER / Zener Diode
Need more? Email Us
ECAD model for HZ24BPTK-E
Rohm Semiconductor
DIODE ZENER 9.1V 500MW TUMD2
Lowest to $0.0920
ECAD model for TFZTR9.1B

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention