EN
  • EN
  • DE

TX1267NL

Part No TX1267NL
Manufacturer Pulse
Catalog Pulse Transformers
Description TRANSFORMERS | XFRMR 4PORT 1:2 1.2MH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Transformer Type T1/E1 (Quad)
Inductance 1.2mH
Mounting Style SMD
Parts Dimension 1.125" L x 0.485" W (28.58mm x 12.32mm)
Height - Seated (Maximum) 0.275" (6.99mm)
Temperature Range - Operating -40°C ~ 85°C
Weight 0.18 oz (5.13g)
Manufacturer Pack Quantity 15
MSL Level 4 (72 Hours)
Win Source Part Number 1275089-TX1267NL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TX1267NL CAD Model

Description

The TX1267NL is a common mode choke designed and manufactured by Pulse Electronics. It's primarily used to suppress common mode noise in various electronic circuits, particularly in network and communication applications. Common mode chokes are essential components for reducing electromagnetic interference (EMI) and ensuring signal integrity.

Applications

  • Ethernet Interfaces: Commonly used in Ethernet ports to filter out noise and prevent interference.
  • USB Interfaces: Used to suppress noise in USB data lines, ensuring reliable data transfer.
  • CAN Bus Systems: Employed in automotive and industrial applications to reduce noise in Controller Area Network (CAN) communication.
  • Power Supply Lines: Filters common mode noise from power lines to prevent interference with sensitive circuits.
  • Data Communication Lines: Provides noise suppression in various data transmission cables and interfaces.

Features

  • Common Mode Noise Suppression: Effectively attenuates common mode noise signals.
  • Low Differential Mode Insertion Loss: Minimizes signal attenuation for differential signals.
  • High Impedance: Presents a high impedance to common mode currents, effectively blocking noise.
  • Compact Size: Designed for space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly and efficient manufacturing.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Improved Signal Integrity: Prevents noise from corrupting data signals, ensuring reliable communication.
  • Enhanced System Performance: Reduces noise-related issues, improving overall system performance.
  • Easy Integration: Surface mount design allows for simple and efficient integration into circuit boards.
  • Cost-Effective Noise Suppression: Provides a reliable and affordable solution for noise filtering.

The TX1267NL typically has a specified inductance value and a rated current. The inductance determines the effectiveness of noise suppression at different frequencies, while the rated current specifies the maximum current the choke can handle without saturation. The physical dimensions and pinout are also important considerations for PCB layout. Consult the datasheet from Pulse Electronics for detailed specifications, including impedance characteristics, insertion loss, and operating temperature range.

You May Also Be Interested in

Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess