Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241897-RB451F
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB451F CAD Model

Description

The RB451F is a small signal Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching and detection applications, particularly in circuits where low forward voltage and fast recovery times are crucial. Its compact size and reliable performance make it suitable for various electronic devices.

Applications

  • High-Speed Switching Circuits
  • Small Signal Detection
  • Voltage Clamping
  • Mixers and Detectors in RF Applications
  • Protection Circuits

Features

  • Low Forward Voltage: Minimizes power loss and improves circuit efficiency.
  • Fast Switching Speed: Enables high-frequency operation and rapid response times.
  • Small Package Size: Reduces board space requirements for compact designs.
  • High Reliability: Ensures stable performance under various operating conditions.
  • Schottky Barrier Diode: Provides low forward voltage drop and fast recovery.
  • Surface Mount Device (SMD): Facilitates automated assembly and enhances manufacturing efficiency.

Benefits

  • Increased Circuit Efficiency: Low forward voltage reduces power dissipation.
  • Improved High-Frequency Performance: Fast switching speed allows for operation in high-frequency circuits.
  • Compact Design: Small package size enables miniaturization of electronic devices.
  • Enhanced System Reliability: High reliability ensures stable and consistent performance.
  • Simplified Manufacturing: SMD package simplifies assembly and reduces manufacturing costs.

Additional Details

The RB451F is commonly used in applications requiring fast switching and low forward voltage drop. As a Schottky barrier diode, it features a metal-semiconductor junction that results in a lower forward voltage drop compared to conventional PN junction diodes. This characteristic is particularly advantageous in applications where minimizing power loss is critical. The diode's fast switching speed makes it suitable for high-frequency circuits, such as RF mixers and detectors. Its small surface mount package allows for easy integration into compact electronic designs. The RB451F is designed to provide reliable performance under a variety of operating conditions, ensuring the stability and longevity of the circuits in which it is used. The low forward voltage characteristic helps in improving signal detection and reducing power consumption within the given application. Proper thermal management should be considered to maintain reliability, especially at high operating frequencies and currents.

You May Also Be Interested in

WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1746 $65.4750
905+ $0.1436 $129.9580
1,390+ $0.1397 $194.1830
1,925+ $0.1345 $258.9125
2,480+ $0.1307 $324.1360
3,335+ $0.1165 $388.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,210 pieces
MOQ: 375 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention