EN
  • EN
  • DE
  • IT

CAP1208-1-SL

Part No CAP1208-1-SL
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description 8-CHANNEL CAPACITIVE TOUCH SENSO / Capacitive Touch Buttons 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Sensor, Capacitive Touch
Manufacturer Microchip Technology
Packaging Tube
Type Buttons
Proximity Detection No
Number of Inputs 8
Interface I2C, SMBus
Resolution 8 b
Voltage - Supply 3V ~ 5.5V
Current - Supply 750µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number CAP1208
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 57
Win Source Part Number 1319568-CAP1208-1-SL
Ultra Librarian 3D Model Ultra Librarian CAP1208-1-SL CAD Model

Description

Microchip Technology's CAP1208-1-SL Capacitive Touch Sensor

The CAP1208-1-SL is a sophisticated capacitive touch sensor controller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This innovative component is part of Microchip's CAP1208 series, known for providing advanced touch capabilities to a wide range of applications. The CAP1208-1-SL is designed to detect and measure touch or proximity on up to 8 electrodes, offering versatility and reliability for user interface designs.

Key Features

  • Multiple Touch Channels: The CAP1208-1-SL supports up to 8 capacitive touch sensor inputs, allowing for a variety of touch-based interactive options.
  • Automatic Calibration: This device includes an automatic recalibration feature, ensuring consistent performance over time and under varying environmental conditions.
  • Communication Interface: It utilizes an I2C interface for communication, providing ease of integration with most microcontrollers and processors.
  • Adjustable Sensitivity: Sensitivity levels can be adjusted to cater to different applications and to compensate for the presence of non-conductive materials used in product design.
  • Power Management: The CAP1208-1-SL has built-in power management features that help reduce power consumption, making it ideal for battery-powered devices.
  • Robust Noise Immunity: It offers excellent immunity to electromagnetic interference and noise, ensuring reliable operation in challenging environments.

Applications

The CAP1208-1-SL is suitable for a diverse range of applications where touch sensing is required. It is commonly used in:

  • Consumer electronics such as audio devices, remote controls, and home appliances
  • Industrial controls and automation systems
  • Medical devices that require a clean interface free of mechanical buttons
  • Portable devices where space and power efficiency are critical

With its robust design and comprehensive feature set, the CAP1208-1-SL from Microchip Technology is an excellent choice for designers looking to enhance their products with advanced touch capabilities. It simplifies the process of adding intuitive touch interfaces, enabling innovative and user-friendly designs across a multitude of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Atmel
Lowest to $2.2834
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1421 $51.4104
57+ $1.7577 $100.1889
89+ $1.7027 $151.5403
122+ $1.6478 $201.0316
157+ $1.5929 $250.0853
211+ $1.4281 $301.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 969 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess