EN
  • EN
  • DE

C2310A1-0142

Part No C2310A1-0142
Manufacturer Microchip Technology
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 100
Frequency 100 MHz
Frequency Stability 1 ppm
Load Capacitance 15 pF
Maximum Operating Temperature 90 °C
Min Operating Temperature -40 °C
Operating Supply Voltage 3.3 V
RoHS Compliant
Termination SMD/SMT
Weight 2.000002 g
Win Source Part Number 995064-C2310A1-0142
Categories OEM Parts(C-E)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2310A1-0142 CAD Model

Description

The Product C2310A1-0142 from Microchip Technology is a cutting-edge solution designed for modern electronics applications. As a leading semiconductor product, this device is tailored to meet the rigorous demands of both consumer and industrial markets. It is part of Microchip's extensive portfolio of microcontrollers, analog, and Flash-IP solutions, which are renowned for their reliability and performance.

This component is built on a robust architecture that ensures efficient operation and compatibility with a wide range of applications. The C2310A1-0142 is characterized by its low-power consumption and high-speed processing capabilities, making it an ideal choice for power-sensitive and data-intensive tasks.

Key Features:

  • High-performance processing core for quick data handling and computation.
  • Low power design to ensure energy efficiency and longer battery life in portable devices.
  • Advanced connectivity options for seamless integration with various peripherals and networks.
  • Durable construction that withstands harsh industrial environments and prolongs product life.
  • Extensive support and documentation available from Microchip Technology to facilitate development and troubleshooting.

Whether you're developing a sophisticated industrial control system, a smart home device, or a next-generation wearable, the C2310A1-0142 provides the reliability and adaptability you need. Its versatility is further enhanced by Microchip's software and hardware development tools, which streamline the design process from prototype to production.

Microchip Technology's commitment to quality is evident in the C2310A1-0142, which undergoes rigorous testing and quality control measures to ensure it meets the highest standards. With technical support and a global network of distributors, clients can confidently integrate this product into their solutions, knowing they have the backing of a trusted industry leader.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1564
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0836
TDK Corporation
Lowest to $0.0159
TDK Corporation
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0174
Amphenol
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess