EN
  • EN
  • DE

BM64SPKS1MC2-0003AA

Part No BM64SPKS1MC2-0003AA
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MODULE BT TRC ANT SMD  /  Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Series BM64
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.402GHz ~ 2.48GHz
Data Rate 3Mbps
Power - Output 2dBm
Sensitivity -90dBm
Serial Interfaces I2S, UART
Antenna Type Integrated, Trace
Voltage - Supply 3.2V ~ 4.2V
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 70°C (TA)
Package / Case 43-SMD Module
Base Product Number BM64
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 150-BM64SPKS1MC2-0003AA
Standard Package 56
Win Source Part Number 1215320-BM64SPKS1MC2-0003AA
Ultra Librarian 3D Model Ultra Librarian BM64SPKS1MC2-0003AA CAD Model

Description

The BM64SPKS1MC2-0003AA is a highly integrated Bluetooth audio module by Microchip Technology, designed to provide a comprehensive solution for wireless audio communication. This advanced module is perfect for developers looking to incorporate Bluetooth audio functionality into their products with minimal design effort and fast time-to-market.

Key Features

  • Bluetooth Version: The module is compliant with Bluetooth version 4.2 specifications, ensuring compatibility with a wide range of Bluetooth-enabled devices.
  • Audio Quality: It features high-quality audio streaming with support for A2DP (Advanced Audio Distribution Profile) and HFP (Hands-Free Profile), delivering a rich listening experience.
  • Integrated Functionality: With an on-board audio amplifier, this module can drive speakers directly, simplifying the design for applications such as wireless speakers, headsets, or home entertainment systems.
  • Easy to Integrate: The BM64SPKS1MC2-0003AA offers a simple interface for integration, with UART, I2C, and USB communication options, making it versatile for various applications.
  • Programmability: It is programmable via an external MCU, allowing for custom functionality and behavior to suit specific product requirements.
  • Compact Design: The small form factor of the module is ideal for space-constrained applications, without compromising on performance or features.

Applications

The BM64SPKS1MC2-0003AA module from Microchip Technology is suitable for a wide range of applications, including but not limited to:

  • Wireless stereo and mono headsets
  • Bluetooth-enabled audio systems
  • Portable audio devices
  • Automotive hands-free systems
  • Home entertainment systems
  • Industrial and commercial audio applications

Conclusion

With its robust wireless connectivity, high-quality audio streaming capabilities, and ease of integration, the BM64SPKS1MC2-0003AA Bluetooth audio module is an excellent choice for designers and manufacturers looking to add Bluetooth audio to their products. Its versatility and comprehensive feature set make it a top contender in the market for Bluetooth audio solutions.

You May Also Be Interested in

Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess