EN
  • EN
  • DE

AY0438-I/L001

Part No AY0438-I/L001
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990118-AY0438-I/L001
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AY0438-I/L001 CAD Model

Description

Microchip Technology's AY0438-I/L001 LCD Driver

The AY0438-I/L001 from Microchip Technology is a versatile and high-performance LCD driver that is designed to meet the needs of complex display requirements. This integrated circuit is specifically engineered to drive liquid crystal displays with ease and efficiency, offering a seamless interface for a wide range of applications.

The AY0438-I/L001 boasts a robust feature set, including the ability to interface with a variety of microprocessors, which makes it an ideal choice for developers looking to create user-friendly interfaces. With its multi-segment display capability, it can drive up to 32 segments of LCD, providing ample flexibility for displaying numbers, characters, and symbols.

One of the key advantages of the AY0438-I/L001 is its low power consumption, which makes it suitable for battery-operated devices where power efficiency is critical. Additionally, it operates over a wide voltage range, ensuring compatibility with various power supply standards and making it a versatile choice for diverse electronic products.

The device comes in a compact package and includes an internal oscillator that reduces the need for external components, thus simplifying the design and reducing the overall bill of materials. Its built-in display RAM enables easy manipulation of displayed data, allowing for dynamic updates and reducing the workload on the primary processor.

The AY0438-I/L001 is also known for its ease of programming. It supports multiple display modes and has programmable frame frequency, which allows designers to customize the display characteristics to match specific application requirements. The LCD driver's temperature compensation feature ensures consistent performance across a wide range of operating temperatures, making it reliable for use in various environmental conditions.

In summary, the AY0438-I/L001 LCD driver from Microchip Technology is a powerful and flexible solution for driving LCDs in a multitude of electronic devices. Its combination of low power consumption, ease of use, and adaptability makes it an excellent choice for designers looking to enhance the user interface of their products.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Sony
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess