EN
  • EN
  • DE

PI90LV044L

Part No PI90LV044L
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LVDS Dual 2x2 Crosspoint/Repeater Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pericom
Win Source Part Number 1237709-PI90LV044L
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI90LV044L CAD Model

Description

The PI90LV044L is a Quad Differential Line Driver/Receiver manufactured by Pericom (now Diodes Incorporated). It's designed for high-speed, low-power differential signaling applications, typically conforming to the LVDS (Low Voltage Differential Signaling) standard. The device provides four independent channels of LVDS drivers and receivers.

Applications

  • High-Speed Data Transmission: Transmitting data over cables or backplanes in networking and communication equipment.
  • Clock Distribution: Distributing high-frequency clock signals in digital systems.
  • Display Interconnects: Connecting display panels to graphics controllers.
  • Industrial Automation: Transmitting data between sensors, actuators, and control systems.
  • Medical Equipment: Used in imaging and diagnostic systems.

Features

  • LVDS Compliant: Meets the requirements of the LVDS standard for high-speed differential signaling.
  • Quad Channel: Provides four independent channels of drivers and receivers.
  • High Data Rate: Supports data rates up to several hundred Mbps or even Gbps (check datasheet for specific value).
  • Low Power Consumption: Minimizes power drain.
  • Low EMI: Reduces electromagnetic interference.
  • Fail-Safe Biasing: Ensures a defined output state when the input is open or shorted.
  • Small Package: Facilitates integration into space-constrained designs.

Benefits

  • High-Speed Data Transfer: Enables fast and reliable data transmission.
  • Reduced Power Consumption: Minimizes energy usage.
  • Improved Signal Integrity: Differential signaling provides robust noise immunity.
  • Simplified System Design: Integrated drivers and receivers simplify circuit design.
  • Increased System Reliability: Fail-safe biasing enhances system stability.

Consult the Diodes Incorporated (formerly Pericom) datasheet for the PI90LV044L for detailed technical specifications, including data rate, voltage levels, power consumption, and package information. Accurate design and implementation rely on the information in the datasheet.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess