EN
  • EN
  • DE

AX2000-2FGG896I

Part No AX2000-2FGG896I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 586 I/O 896FBGA / Axcelerator Field Programmable Gate Array (FPGA) IC 586 294912 896-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series Axcelerator
Package Tray
Number of LABs/CLBs 32256
Total RAM Bits 294912
Number of I/O 586
Number of Gates 2000000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 896-BGA
Supplier Device Package 896-FBGA (31x31)
Base Product Number AX2000
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Standard Package 27 pcs
Win Source Part Number 1381504-AX2000-2FGG896I
Ultra Librarian 3D Model Ultra Librarian AX2000-2FGG896I CAD Model

Description

The AX2000-2FGG896I is a high-performance, feature-rich component from Microchip Technology, designed to cater to the demanding needs of modern electronic applications. This advanced product is part of Microchip's extensive range of microcontrollers and digital signal controllers, renowned for their reliability and cutting-edge technology.

Key Features

  • Robust Processing Core: At the heart of the AX2000-2FGG896I lies a powerful processing core that enables complex computations and efficient handling of multiple tasks simultaneously, ensuring smooth and reliable operation.
  • High-Speed Connectivity: With integrated support for high-speed communication protocols, this device ensures rapid data transfer rates, which is essential for applications requiring quick data processing and real-time performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the AX2000-2FGG896I maintains a balance between performance and power consumption, making it ideal for battery-operated devices or energy-sensitive applications.
  • Robust Temperature Range: This product is engineered to operate reliably within a wide temperature range, ensuring consistent performance even in harsh environmental conditions.
  • Advanced Security Features: Security is a top priority for Microchip Technology, and the AX2000-2FGG896I includes advanced security features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the AX2000-2FGG896I makes it suitable for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Smart Home Technologies

Quality and Support

Microchip Technology is committed to delivering products of the highest quality. The AX2000-2FGG896I is backed by rigorous testing and quality assurance processes, ensuring that customers receive reliable and consistent performance. Additionally, Microchip provides comprehensive technical support and resources to assist with integration, development, and troubleshooting, making the implementation of the AX2000-2FGG896I as seamless as possible.

You May Also Be Interested in

Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess