Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.3V
Voltage Input MAX 60V
Output Voltage 1.197V
Output Voltage MAX 55.8V
Output Current 3A
Frequency - Switching 200kHz ~ 2.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Manufacturer Homepage www.linear.com
Win Source Part Number 714990-LT3995EMSE#TRPBF
Family Name LT3995
Introduction Date May 06, 2013
ECCN EAR99
Country of Origin Malaysia, Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3995EMSE#TRPBF CAD Model

Description

The LT3995EMSE#TRPBF is a robust and efficient DC/DC converter designed and manufactured by Linear Technology. This versatile component is specifically engineered to meet a wide range of power supply requirements, providing a stable and reliable performance in various applications.

Key Features

  • Wide Input Voltage Range: This converter can operate with an input voltage range from 4.3V to 60V, making it suitable for applications with fluctuating power sources or those that require battery-powered solutions.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to as high as 40V, providing flexibility for different circuit requirements.
  • High Efficiency: With its ability to deliver up to 2A of continuous output current, the LT3995EMSE#TRPBF maintains high efficiency, which is critical for power-sensitive applications.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring it operates within safe temperature ranges and preventing damage from overheating.
  • Low Ripple Burst Mode® Operation: The converter features Linear Technology's proprietary Burst Mode operation, which significantly reduces ripple noise and improves light-load efficiency.

Applications

The LT3995EMSE#TRPBF is ideal for a variety of applications, including but not limited to:

  • Automotive and industrial power systems
  • Telecommunications infrastructure
  • Portable and battery-powered equipment
  • Distributed power systems
  • Energy harvesting

Package and Reliability

The device is offered in a compact, thermally efficient MSOP-16 package, which is suitable for space-constrained applications. The package is designed to optimize the thermal performance and improve the overall reliability of the system. The LT3995EMSE#TRPBF also features a low shutdown current, further enhancing its reliability in battery-powered applications.

Linear Technology's commitment to quality ensures that the LT3995EMSE#TRPBF meets the highest standards of performance and durability, making it a trusted choice for engineers and designers looking for a reliable power conversion solution.

You May Also Be Interested in

National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
Need more? Email Us
ECAD model for MCP1256T-E/UN
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9046 $53.1414
21+ $4.8448 $101.7408
32+ $4.6934 $150.1888
45+ $4.5420 $204.3900
57+ $4.3906 $250.2642
77+ $3.9364 $303.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention