EN
  • EN
  • DE

ATXMEGA64D3-15A2T1

Part No ATXMEGA64D3-15A2T1
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 64KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series AVR® XMEGA® D3
Package Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name ATxmega64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATXMEGA64D3-15A2T1TRINACTIVE, ATXMEGA64D3-15A2T1-ND, 1611-ATXMEGA64D3-15A2T1TR-ND, 1611-ATXMEGA64D3-15A2T1DKRINACTIVE, 1611-ATXMEGA64D3-15A2T1DKR, 1611-ATXMEGA64D3-15A2T1DKR-ND, ATXMEGA64D3-15A2T1TR, 1611-ATXMEGA64D3-15A2T1CT, ATXMEGA64D3-15A2T1DKR, ATXMEGA64D3-15A2T1CT, 1611-ATXMEGA64D3-15A2T1TR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862633-ATXMEGA64D3-15A2T1
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64D3-15A2T1 CAD Model

Description

The ATXMEGA64D3-15A2T1 is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This high-performance, low-power 8/16-bit MCU is based on the AVR® XMEGA® D3 family and is well-suited for applications requiring a combination of efficiency, speed, and reliability.

Key Features:

  • Advanced Architecture: The ATXMEGA64D3-15A2T1 boasts an innovative picoPower® technology which ensures the microcontroller operates at minimal power consumption without sacrificing performance, making it ideal for power-sensitive applications.
  • Memory Capacity: It comes equipped with 64KB of in-system self-programmable flash, 4KB boot code section, 2KB EEPROM, and 4KB internal SRAM, providing ample space for complex applications and data storage.
  • Speed and Performance: The device operates at a maximum frequency of 32MHz, delivering robust processing capabilities that are essential for time-critical tasks and high-speed computations.
  • Peripheral Features: It includes a rich set of peripherals such as DMA controller, event system, multilevel interrupt controller, and multiple serial communication interfaces, enhancing its versatility in various applications.
  • Analog Features: The MCU features advanced analog capabilities, including a 12-bit, 2MSPS analog-to-digital converter (ADC) with up to 16 channels, and a two-channel, 12-bit digital-to-analog converter (DAC), providing precise measurement and control for analog signals.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: Housed in a 64-pad TQFP (Thin Quad Flat Pack) package, the ATXMEGA64D3-15A2T1 offers a compact footprint for space-constrained applications.

The ATXMEGA64D3-15A2T1 microcontroller is a perfect choice for developers looking for a powerful yet energy-efficient MCU for advanced industrial, consumer electronics, and automation systems. With its robust set of features and Microchip Technology's commitment to quality, this microcontroller stands as a top-tier component for sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess