EN
  • EN
  • DE

EMIF06-10006C2AU

Part No EMIF06-10006C2AU
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer STMicroelectronics
Win Source Part Number 258859-EMIF06-10006C2AU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMIF06-10006C2AU CAD Model

Description

Introducing the EMIF06-10006C2AU from STMicroelectronics

The EMIF06-10006C2AU is a cutting-edge EMI filtering and line termination device designed by STMicroelectronics, one of the leading names in the semiconductor industry. This product is specifically tailored to suppress electromagnetic interference (EMI) in high-speed data lines, making it an essential component for maintaining signal integrity in a wide range of electronic applications.

Key Features

  • Integrated EMI Filtering: The EMIF06-10006C2AU incorporates six lines of EMI filtering, ensuring that unwanted noise is effectively attenuated, thus providing a cleaner signal for improved device performance.
  • ESD Protection: With built-in electrostatic discharge (ESD) protection, the device safeguards sensitive circuitry against electrical surges that can occur during normal operation or due to external events.
  • Compact Package: The component is housed in a compact CSP (Chip Scale Package), which allows for space-saving integration into a variety of electronic devices, from mobile phones to complex computing systems.
  • High-Speed Data Line Compatibility: Designed to work with high-speed data protocols, the EMIF06-10006C2AU is ideal for USB 2.0, HDMI, LVDS, and other fast data interfaces that require both signal integrity and EMI filtering.

Applications

The versatility of the EMIF06-10006C2AU makes it suitable for a broad spectrum of applications. It is particularly well-suited for use in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Digital cameras and video equipment
  • Telecommunication devices
  • Networking equipment and servers
  • Portable medical devices

Product Benefits

The EMIF06-10006C2AU offers numerous benefits to designers and engineers. Its ability to minimize EMI helps in meeting regulatory standards and ensures compatibility with other electronic devices. The integrated ESD protection extends the lifespan of the end product by preventing damage from static discharges. Moreover, the compact footprint of the device allows for more efficient use of PCB space, which is critical in today's trend towards miniaturization.

Overall, the EMIF06-10006C2AU from STMicroelectronics represents a robust solution for EMI filtering and line termination, providing both protection and performance enhancements to a wide array of electronic products.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.5885 $107.1770
3+ $43.9697 $131.9091
5+ $42.5964 $212.9820
6+ $41.2220 $247.3320
8+ $39.8475 $318.7800
10+ $35.7253 $357.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess