EN
  • EN
  • DE

ATXMEGA32C4U

Part No ATXMEGA32C4U
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047042-ATXMEGA32C4U
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32C4U CAD Model

Description

Product Overview: ATXMEGA32C4U - Microchip Technology

The ATXMEGA32C4U is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed to offer maximum efficiency and flexibility for a wide range of embedded applications. This device is built upon the innovative AVR® XMEGA® architecture which combines the benefits of both 8-bit and 16-bit microcontrollers, providing developers with an optimal balance of power consumption and processing capability.

Key Features:

  • Advanced RISC Architecture: With up to 32KB in-system self-programmable flash, 4KB boot code section, 4KB EEPROM, and 4KB SRAM, the ATXMEGA32C4U is well-equipped for complex tasks.
  • High Precision Analog: It features a 12-bit analog-to-digital converter and a 12-bit digital-to-analog converter, offering precise analog signal management.
  • Rich Peripherals: The microcontroller includes a variety of peripherals such as USART, SPI, and I2C interfaces for versatile communication, as well as PWM channels for advanced control applications.
  • USB Connectivity: Equipped with full-speed USB 2.0 device functionality with in-built support for USB communication without the need for external components.
  • Energy Efficiency: The picoPower® technology ensures that the ATXMEGA32C4U excels in energy-saving with its multiple power-saving modes.
  • Robust Security: Features like AES and DES encryption modules provide secure data communication, making it suitable for applications that require data protection.

Applications:

The ATXMEGA32C4U is ideal for applications that demand high-speed processing and multiple communication interfaces without compromising on power consumption. Its typical applications include:

  • Industrial Control Systems
  • Medical Devices
  • Consumer Electronics
  • Automotive Systems
  • Home Automation
  • Portable Battery-Powered Devices

Development Support:

Microchip Technology provides extensive support for the ATXMEGA32C4U with development tools, including software libraries, development boards, and a robust integrated development environment (IDE). This comprehensive support ensures a smooth development process from prototype to production.

With its combination of performance, power efficiency, and extensive peripheral set, the ATXMEGA32C4U from Microchip Technology stands as a compelling choice for designers looking to push the boundaries of what's possible with microcontrollers.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess