Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8/16-Bit
Speed(Frequency) 32MHz
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 1.6 V to 3.6 V
Data Converters A/D 12x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1020617-ATXMEGA32A4U-AUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32A4U-AUR CAD Model

Description

The ATXMEGA32A4U-AUR from Microchip Technology is a cutting-edge 8/16-bit high-performance, low-power AVR® XMEGA® microcontroller that combines the benefits of both 8-bit and 16-bit architectures. This advanced microcontroller is designed to execute tasks efficiently, offering a rich feature set that makes it ideal for a wide range of applications in the industrial, consumer, automotive, and other markets.

Key Features:

  • Advanced RISC Architecture: The ATXMEGA32A4U-AUR boasts 32KB of in-system self-programmable flash, 4KB boot code section, 1KB EEPROM, and 4KB SRAM. The device operates at a maximum frequency of 32MHz, with a throughput of up to 32 MIPS (Million Instructions Per Second), ensuring robust performance for complex tasks.
  • Integrated Peripherals: This microcontroller includes a variety of peripherals such as four-channel DMA controller, eight-channel event system, and a programmable multi-level interrupt controller. It also features a real-time counter, three flexible 16-bit timer/counters with compare modes and PWM, USART, SPI, and two-wire interfaces for serial communication.
  • Power Efficiency: The ATXMEGA32A4U-AUR is designed for power-sensitive applications with picoPower® technology, which allows for low power consumption in both active and sleep modes. It supports a wide voltage range of 1.6V to 3.6V, enabling battery-powered and portable applications.
  • Analog Features: The device includes advanced analog features such as a 12-bit ADC with up to 16 channels, two analog comparators with window mode, and a temperature sensor, which are essential for precision measurement and control systems.
  • Communication and Interface: Incorporating full-speed USB 2.0 device and host, the microcontroller provides a robust interface for data exchange, making it a versatile choice for USB-enabled applications.

Applications:

The ATXMEGA32A4U-AUR is suitable for a multitude of applications, including but not limited to, industrial control systems, medical devices, automotive control units, consumer electronics, and communication systems. Its rich set of features and low power consumption make it an excellent choice for designers looking for a reliable and versatile microcontroller solution.

Overall, the ATXMEGA32A4U-AUR from Microchip Technology is a powerful microcontroller that provides a balance of performance, power efficiency, and advanced features, making it a top choice for engineers and developers in various fields.

You May Also Be Interested in

Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7879 $52.6669
23+ $4.4849 $103.1527
35+ $4.3334 $151.6690
50+ $4.0304 $201.5200
65+ $3.8788 $252.1220
81+ $3.7273 $301.9113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,380 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention