EN
  • EN
  • DE

ATXMEGA128B3-AU

Part No ATXMEGA128B3-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Part Number Series ATXMEGA128
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808071-ATXMEGA128B3-AU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128B3-AU CAD Model

Description

Microchip Technology ATXMEGA128B3-AU Overview

The ATXMEGA128B3-AU is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed for advanced applications that require a combination of efficiency, versatility, and reliability. This microcontroller is part of the AVR® XMEGA® B3 family, which is renowned for its enhanced features and capabilities that make it ideal for a wide range of applications, including industrial control systems, consumer electronics, and automotive products.

Key Features

  • Advanced RISC Architecture: The ATXMEGA128B3-AU operates on a powerful 8/16-bit RISC processor, delivering a perfect blend of power efficiency and processing capability. It can execute instructions in a single clock cycle, which enhances its performance.
  • Memory Capacity: With 128KB of in-system self-programmable flash, 8KB boot code section, 8KB SRAM, and 2KB EEPROM, this microcontroller offers ample space for complex applications and data storage.
  • Peripheral Features: It boasts a rich set of peripherals, including high-speed analog-to-digital converters, digital-to-analog converters, and advanced timers/counters, all of which contribute to its flexibility in handling various tasks.
  • Communication Interfaces: The device includes multiple communication interfaces such as USART, SPI, and I2C, enabling it to connect with other devices and components within a system seamlessly.
  • Power Efficiency: The ATXMEGA128B3-AU is designed for power-sensitive applications. It supports a wide voltage range and features multiple power-saving modes, which help to reduce its overall power consumption.
  • Packages and Speed Grades: The microcontroller is available in a 64-pin TQFP package and supports a range of speed grades, making it adaptable for various design requirements.

Applications

The versatility of the ATXMEGA128B3-AU allows it to be utilized across diverse sectors. It is particularly suitable for applications that demand efficient data processing, precise control, and connectivity, such as smart energy solutions, home automation, portable medical devices, and complex sensor systems.

Conclusion

Microchip's ATXMEGA128B3-AU microcontroller is a testament to the company's commitment to providing advanced solutions that meet the evolving needs of modern electronics. Its combination of performance, memory, peripherals, and power efficiency makes it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7125 $58.8500
10+ $12.0718 $120.7180
15+ $11.6946 $175.4190
21+ $11.3174 $237.6654
27+ $10.9402 $295.3854
36+ $9.8084 $353.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess