EN
  • EN
  • DE

ATXMEGA128A1U-C7U

Part No ATXMEGA128A1U-C7U
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16B 128KB FLSH 100VFBGA / AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-VFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A1U
Package Tray
Product Status Active
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity EBI/EMI, I²C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 78
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Base Product Number ATXMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1356421-ATXMEGA128A1U-C7U
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A1U-C7U CAD Model

Description

Microchip Technology's ATXMEGA128A1U-C7U Microcontroller

The ATXMEGA128A1U-C7U is a high-performance, low-power, 8/16-bit microcontroller from Microchip Technology's innovative AVR® XMEGA® series. Designed to execute powerful instructions in a single clock cycle, this microcontroller offers an optimal balance between processing power and energy efficiency, making it an ideal choice for a wide range of industrial, consumer, and computing applications.

Key Features:

  • Advanced RISC Architecture: With its enhanced RISC architecture, the ATXMEGA128A1U-C7U delivers a throughput approaching 1 MIPS per MHz, allowing the system designer to optimize power consumption versus processing speed.
  • Robust Memory: The device comes equipped with 128KB of in-system self-programmable flash, 8KB boot code section, 8KB EEPROM, and 8KB SRAM, providing ample storage for complex applications.
  • High Precision Analog: It features four analog comparators, three analog-to-digital converters (ADCs) with up to 12-bit resolution, and two digital-to-analog converters (DACs), offering precise analog signal management.
  • Rich Peripherals: A wealth of peripherals, including DMA controller, event system, and multiple serial communication modules, support a variety of high-speed communication protocols.
  • Power Efficiency: PicoPower® technology ensures the microcontroller is suitable for battery-powered and portable applications, with true 1.6V to 3.6V operation and multiple power-saving modes.
  • USB Connectivity: Full-speed USB interface with device and host capabilities enhances connectivity options for the user.

Applications:

The ATXMEGA128A1U-C7U is versatile and can be employed in a diverse set of applications such as:

  • Industrial control systems
  • Medical devices
  • Home automation and security
  • Audio processing
  • Battery management
  • Networking equipment

Package and Quality:

This microcontroller is available in a 100-pin TQFP package, ensuring compactness and reliability for space-constrained designs. Microchip Technology's commitment to quality means the ATXMEGA128A1U-C7U is manufactured to the highest standards, ensuring performance and longevity for your critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3993 $73.1979
6+ $20.0200 $120.1200
9+ $19.3943 $174.5487
13+ $18.7688 $243.9944
16+ $18.1431 $290.2896
22+ $16.2663 $357.8586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 639 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess