EN
  • EN
  • DE

ATV2500L-30DM

Part No ATV2500L-30DM
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1227199-ATV2500L-30DM
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATV2500L-30DM CAD Model

Description

Microchip Technology's ATV2500L-30DM: A Versatile Programmable Logic Device

The ATV2500L-30DM is a high-performance, complex programmable logic device (CPLD) from Microchip Technology, designed to offer a flexible and efficient solution for a wide range of digital logic applications. This device is part of Microchip's well-established ATV2500 series, which is renowned for its reliability and ease of use.

Key Features:

  • High-Speed Performance: With a 30ns propagation delay, the ATV2500L-30DM is engineered to meet the demands of high-speed digital circuits, ensuring quick and responsive operation for time-sensitive applications.
  • Logic Capacity: The device boasts a substantial logic capacity, providing ample space for complex digital designs and enabling designers to integrate multiple functions within a single chip.
  • Reprogrammable: As a CPLD, the ATV2500L-30DM can be reprogrammed multiple times, allowing for design iterations and updates without the need for hardware replacements, which significantly reduces development time and cost.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: The ATV2500L-30DM supports a broad range of operating voltages, providing flexibility in system design and ensuring compatibility with various logic levels.

Applications:

The versatility of the ATV2500L-30DM allows it to be used across various industries and applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Data processing equipment

With its robust feature set, the ATV2500L-30DM from Microchip Technology is an excellent choice for designers looking to create sophisticated digital systems with a single, compact, and cost-effective device. Its reprogrammable nature and high-speed capabilities make it a go-to solution for those who require adaptability and performance in their electronic designs.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Averlogic
You deserve it
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess