EN
  • EN
  • DE

ATTINY861XZ

Part No ATTINY861XZ
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047010-ATTINY861XZ
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATTINY861XZ CAD Model

Description

The ATTINY861XZ is a high-performance, low-power microcontroller from Microchip Technology, designed to provide an efficient solution for embedded systems. This versatile 8-bit MCU is based on the AVR enhanced RISC architecture, which enables it to execute powerful instructions in a single clock cycle. This results in a device that offers a perfect blend of power efficiency and processing capability.

With a robust feature set, the ATTINY861XZ includes 8KB of in-system programmable flash memory, 512-Bytes EEPROM, and 512-Bytes SRAM. The memory resources are ample for various applications, ranging from simple control systems to more complex algorithm implementations. Furthermore, the device supports a wide voltage range of 1.8V to 5.5V, making it suitable for battery-operated and portable applications.

The ATTINY861XZ provides a variety of peripherals that enhance its functionality. It comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing it to interface with analog sensors and convert their readings for digital processing. The MCU also features a Universal Serial Interface (USI), which can be used for SPI or I2C communication, making it easy to connect to other microcontrollers, sensors, and peripherals.

Additional features include two 8-bit timer/counters with PWM channels and one 16-bit timer/counter, which are essential for time-sensitive tasks and controlling actuators. The device also has a programmable watchdog timer that helps in system reliability and recovery from error states.

For design flexibility, the ATTINY861XZ provides an on-chip analog comparator and programmable brown-out detection, which are critical for ensuring stable operation under varying power conditions. Its power-saving modes, such as Idle and Power-down, contribute to the conservation of energy in battery-powered applications.

In summary, the ATTINY861XZ from Microchip Technology is a compact, feature-rich microcontroller that is ideal for a wide range of embedded applications. Its combination of power efficiency, processing power, and extensive peripheral set makes it a go-to choice for designers looking to create sophisticated yet power-conscious devices.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess