EN
  • EN
  • DE

ATTINY841-MMH

Part No ATTINY841-MMH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tray
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I²C, SPI, UART/USART
Peripherals PWM
Number of I/O 12
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Base Product Number ATTINY841
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368640-ATTINY841-MMH
Ultra Librarian 3D Model Ultra Librarian ATTINY841-MMH CAD Model

Description

Microchip Technology's ATTINY841-MMH Microcontroller

The ATTINY841-MMH is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed for a wide range of applications that require a compact and energy-efficient solution. This microcontroller is part of the AVR® family and is particularly well-suited for use in embedded systems due to its small form factor and robust feature set.

Key Features:

  • CPU Speed: The ATTINY841-MMH operates at up to 16MHz, providing a balance between power consumption and processing capability. This speed is sufficient for various control applications and allows for responsive operation.
  • Memory: It comes with 8KB of in-system self-programmable flash memory, 512 Bytes EEPROM, and 512 Bytes internal SRAM. This memory configuration enables the storage of complex programs and data sets required for modern embedded applications.
  • I/O Ports: The microcontroller includes 12 general-purpose I/O lines, which can be configured for a variety of uses, such as sensor inputs, output controls, or communication interfaces.
  • Advanced Peripherals: The ATTINY841-MMH is equipped with advanced peripherals including two USARTs, SPI serial port, and I2C compatible Two-Wire Interface. These communication interfaces provide flexibility in connecting to other devices and components.
  • Analog Features: With a 10-bit ADC (Analog-to-Digital Converter) with 12 channels, and two analog comparators, the device is capable of processing analog signals, making it ideal for sensor-based applications.
  • Power Efficiency: Designed with power efficiency in mind, it supports multiple power-saving modes, which are essential for battery-powered devices.
  • Packaging: The microcontroller is available in a 20-pad VQFN (3x3mm) package, which is suitable for space-constrained applications.
  • Temperature Range: It can operate within an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

The ATTINY841-MMH by Microchip Technology is an excellent choice for developers seeking a microcontroller that offers a rich set of features in a small package. Whether you're designing consumer electronics, automotive systems, or Internet of Things (IoT) devices, the ATTINY841-MMH provides the capabilities needed to create innovative and efficient products.

Applications:

With its robust features and compact size, the ATTINY841-MMH is ideal for applications such as:

  • Smart sensors and instrumentation
  • Battery management systems
  • Home automation and security systems
  • Wearable technology
  • DIY electronics and educational projects

Overall, the ATTINY841-MMH is a microcontroller that offers a perfect blend of power, flexibility, and efficiency, making it a top choice for engineers and hobbyists alike.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2765 $116.1015
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess