Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)
Manufacturer Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-VQFN (3x3)
Family Name ATTINY816
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY816-MFRDKR, ATTINY816-MFRCT, ATTINY816-MFRTR, ATTINY816-MFR-ND
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862588-ATTINY816-MFR
Ultra Librarian 3D Model Ultra Librarian ATTINY816-MFR CAD Model

Description

Microchip Technology's ATTINY816-MFR Microcontroller

The ATTINY816-MFR is a high-performance, low-power microcontroller from Microchip Technology, designed to be a versatile and efficient solution for a wide range of applications. This microcontroller is part of the tinyAVR® 1-series and is based on the AVR® enhanced RISC architecture, which enables most instructions to be executed in a single clock cycle, thereby achieving throughputs approaching 1 MIPS per MHz.

With a Flash memory size of 8KB and a 256B EEPROM, the ATTINY816-MFR offers ample space for complex programs and data storage. It also includes 512B of SRAM, ensuring smooth operation and data handling. The device operates at a voltage range of 1.8V to 5.5V, making it suitable for use in both battery-powered and powered applications, and it supports a maximum CPU speed of 20MHz, providing robust processing capabilities for time-sensitive tasks.

One of the standout features of the ATTINY816-MFR is its rich set of peripherals. It includes a 10-bit Analog-to-Digital Converter (ADC) with an internal voltage reference, a Configurable Custom Logic (CCL) block, and a 16-bit Real-Time Counter (RTC) with clock prescaling. These features enable the microcontroller to handle analog signals, implement custom logic functions without additional components, and manage time-related tasks efficiently.

Furthermore, the device supports a variety of communication interfaces, such as SPI, I2C, and USART, making it easy to integrate into systems that require data exchange with other devices. For enhanced safety and reliability, the ATTINY816-MFR also comes with built-in safety features, including power-on reset, brown-out detection, and a watchdog timer.

The ATTINY816-MFR is available in a compact 20-pin QFN package, which is ideal for space-constrained applications. With its combination of performance, low power consumption, and extensive feature set, the ATTINY816-MFR is an excellent choice for projects that demand a small, yet powerful microcontroller.

Whether you're designing consumer electronics, IoT devices, or industrial control systems, the ATTINY816-MFR provides a reliable and cost-effective solution that doesn't compromise on functionality or performance.

You May Also Be Interested in

Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9758 $53.6690
125+ $0.8006 $100.0750
195+ $0.7756 $151.2420
270+ $0.7506 $202.6620
345+ $0.7256 $250.3320
465+ $0.6505 $302.4825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 54,870 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention