Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode FERD (Field Effect Rectifier Diode) 100 V 20A Through Hole TO-220
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name FERD20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number FERD20H100STS-ND, 497-16949
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871714-FERD20H100STS
Ultra Librarian 3D Model Ultra Librarian FERD20H100STS CAD Model

Description

The FERD20H100STS is a state-of-the-art field effect rectifier diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is engineered to offer superior efficiency and thermal performance in a range of applications, including switch-mode power supplies, high-frequency DC/DC converters, and power management systems.

Key Features

  • High Switching Speed: The FERD20H100STS boasts an exceptionally fast reverse recovery time, making it ideal for high-frequency applications where switching speed is critical.
  • Low Conduction Losses: With its advanced field effect structure, this rectifier diode minimizes conduction losses, which enhances overall system efficiency.
  • High Surge Capability: The device is capable of handling high surge currents, ensuring reliability and robustness during transient conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature contributes to reduced power dissipation and improved thermal performance, which is essential for maintaining the longevity of electronic components.

Applications

The versatility of the FERD20H100STS allows it to be used in a wide array of applications. Its high efficiency and fast switching capabilities make it particularly well-suited for:

  • Power supply units (PSUs)
  • LED lighting systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial power systems

Product Specifications

Parameter Value Package STS Repetitive Peak Reverse Voltage (V<sub>RRM) 100 V Average Forward Current (I<sub>F(AV)) 20 A Operating Junction Temperature (T<sub>j) -40°C to +175°C

For designers and engineers looking for a reliable and efficient rectifier diode, the FERD20H100STS from STMicroelectronics represents an excellent choice. By integrating this component into your design, you can expect improved power efficiency, reduced heat generation, and enhanced system reliability.

You May Also Be Interested in

Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8390 $55.1700
70+ $1.5089 $105.6230
105+ $1.4617 $153.4785
145+ $1.4146 $205.1170
185+ $1.3674 $252.9690
245+ $1.2260 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 37,711 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention