EN
  • EN
  • DE

ATTINY25V-10SUR

Part No ATTINY25V-10SUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC / AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY25
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY25V-10SUR SL383,1611-ATTINY25V-10SURDKR-ND,ATTINY25V-10SURDKR,1611-ATTINY25V-10SURDKRINACTIVE,1611-ATTINY25V-10SURTRINACTIVE,1611-ATTINY25V-10SURCT,ATTINY25V-10SURTR,ATTINY25V-10SUR-ND,ATTINY25V10SUR,1611-ATTINY25V-10SURTR-ND,1611-ATTINY25V-10SURDKR,ATTINY25V-10SURCT,1611-ATTINY25V-10SURTR
Standard Package 2,000
Win Source Part Number 1319218-ATTINY25V-10SUR
Ultra Librarian 3D Model Ultra Librarian ATTINY25V-10SUR CAD Model

Description

Microchip Technology's ATTINY25V-10SUR

The ATTINY25V-10SUR is a high-performance, low-power AVR® 8-bit microcontroller from the renowned manufacturer, Microchip Technology. This versatile microcontroller combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, 6 general purpose I/O lines, 32 general purpose working registers, one 8-bit timer/counter with compare modes, one high-speed timer/counter, USI, internal and external Interrupts, a 4-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, three software selectable power saving modes, and debugWIRE for on-chip debugging.

The device operates at a voltage range of 1.8-5.5 volts, making it suitable for battery-operated applications and those requiring low power consumption. The ATTINY25V-10SUR can achieve a throughput of 10 MIPS at 10 MHz, allowing efficient processing of tasks. Its small footprint and rich feature set make it ideal for a wide range of applications in the consumer, automotive, and industrial markets.

Key features of the ATTINY25V-10SUR include:

  • High Performance, Low Power AVR® 8-Bit Microcontroller
  • Advanced RISC Architecture – Provides a fast and efficient processing of instructions in a few clock cycles.
  • Non-volatile Program and Data Memories – 2KB of in-system programmable flash, 128B EEPROM, and 128B SRAM.
  • Peripheral Features – One 8-bit timer/counter with compare modes, one high-speed timer/counter, and a Universal Serial Interface (USI).
  • 10-bit Analog to Digital Converter – Four channels A/D converter for various analog input options.
  • Power Management – Three power-saving modes: Idle, ADC Noise Reduction, and Power-down.
  • Operating Voltage Range – 1.8-5.5V for flexible use in various power environments.
  • Temperature Range – Industrial temperature range (-40°C to +85°C).

This microcontroller is packaged in a small 8-pin surface-mount package, making it a compact solution for space-constrained applications. The ATTINY25V-10SUR is also characterized for operation from -40°C to 85°C, ensuring reliability and performance even in extreme environments. Whether you're designing an intricate IoT device, a sophisticated sensor system, or a simple LED controller, the ATTINY25V-10SUR from Microchip Technology is a versatile and reliable choice for your project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0234 $50.5850
61+ $1.6603 $101.2783
94+ $1.6084 $151.1896
129+ $1.5565 $200.7885
167+ $1.5046 $251.2682
223+ $1.3490 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,332 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess