EN
  • EN
  • DE

ATTINY22-8SC

Part No ATTINY22-8SC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008475-ATTINY22-8SC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATTINY22-8SC CAD Model

Description

Microchip Technology's ATTINY22-8SC Microcontroller

The ATTINY22-8SC is a high-performance, low-power AVR 8-bit microcontroller from the renowned Microchip Technology. This compact yet powerful microcontroller combines 2KB ISP flash memory, 128B EEPROM, and 128B SRAM in a single chip. The device is designed to support throughput of 1 MIPS per MHz, ensuring balance between power consumption and processing speed, and operates at a maximum frequency of 8MHz.

Encased in an SOIC package, the ATTINY22-8SC is suitable for a wide range of applications, including but not limited to, consumer electronics, home automation, and industrial control systems. Its enhanced power-saving features make it ideal for battery-operated and portable devices where power efficiency is critical.

Key Features:

  • Advanced RISC Architecture: Features 32 x 8 general-purpose working registers, enabling most instructions to be executed in a single clock cycle.
  • In-System Programmable Flash: The 2KB of in-system programmable flash memory can be accessed via SPI, JTAG, or parallel interfaces, providing flexibility for firmware updates.
  • Peripheral Features: Includes an on-chip analog comparator, a programmable watchdog timer with an internal oscillator, and two flexible timer/counters with compare modes.
  • Power Efficiency: Offers multiple power-saving modes such as Idle, ADC Noise Reduction, Power-down, and Power-save, allowing for optimal power management based on operational requirements.
  • I/O and Packages: Provides 16 programmable I/O lines and comes in a 20-lead SOIC package, making it easy to integrate into a variety of PCB designs.
  • Operating Conditions: Can operate within a voltage range of 2.7V to 5.5V, suitable for both 3.3V and 5V systems, and functions across a temperature range of -40°C to 85°C.

Microchip Technology's ATTINY22-8SC is a testament to the company's commitment to delivering robust and versatile microcontroller solutions. Its integration of vital features in a compact form factor makes it a top choice for designers looking to optimize their embedded systems for both performance and power efficiency.

Whether you are developing a simple prototype or a complex product, the ATTINY22-8SC provides a reliable and cost-effective solution that does not compromise on quality or capabilities.

You May Also Be Interested in

Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess