EN
  • EN
  • DE

ATTINY1616-SN

Part No ATTINY1616-SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20SOIC / AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 20x10b; D/A 3x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ATTINY1616
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 38
Win Source Part Number 1316777-ATTINY1616-SN
Ultra Librarian 3D Model Ultra Librarian ATTINY1616-SN CAD Model

Description

Microchip Technology's ATTINY1616-SN Microcontroller

The ATTINY1616-SN is a high-performance, low-power microcontroller from Microchip Technology, designed to provide an optimal solution for a wide range of embedded applications. This compact and versatile microcontroller is part of the tinyAVR® 1-Series and is based on the AVR® processor with hardware multiplier, running at up to 20MHz. With a range of memory options, the ATTINY1616-SN comes with 16KB of in-system self-programmable flash memory, 256B EEPROM, and 2KB SRAM, ensuring ample space for your application code and data.

One of the key features of the ATTINY1616-SN is its advanced Peripheral Touch Controller (PTC), which provides a high-performance touch interface for a variety of touch inputs including buttons, sliders, and wheels. This makes it an ideal choice for applications requiring intuitive user interfaces. Additionally, it supports the QTouch® library, making it easier to implement touch functionalities.

The device operates within a voltage range of 1.8V to 5.5V, catering to applications that require battery operation or energy efficiency. It also includes a variety of interfaces for added flexibility, such as SPI, I2C, and USART, which are essential for communication with sensors, actuators, and other microcontrollers or systems.

For developers looking to maximize performance while minimizing power consumption, the ATTINY1616-SN features a range of power-saving modes. These modes allow the device to retain functionality with reduced power usage, making it suitable for portable and power-sensitive applications.

The ATTINY1616-SN is also equipped with a 10-bit Analog-to-Digital Converter (ADC) with internal voltage references, enabling precise measurement of analog signals. This makes it perfect for sensor interfacing and data acquisition tasks. Furthermore, it includes a Configurable Custom Logic (CCL) block, which allows developers to create custom logic setups and reduce the need for external components.

With its robust feature set and flexibility, the ATTINY1616-SN from Microchip Technology is an excellent choice for designers seeking a microcontroller that balances performance, power efficiency, and ease of use for their embedded projects.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3615 $51.9530
52+ $1.9376 $100.7552
80+ $1.8771 $150.1680
111+ $1.8165 $201.6315
143+ $1.7560 $251.1080
191+ $1.5743 $300.6913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,750 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess