EN
  • EN
  • DE

ATTINY1606-SF

Part No ATTINY1606-SF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20SOIC / AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 0, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ATTINY1606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1357370-ATTINY1606-SF
Ultra Librarian 3D Model Ultra Librarian ATTINY1606-SF CAD Model

Description

Microchip Technology ATTINY1606-SF

The ATTINY1606-SF from Microchip Technology is a high-performance, low-power microcontroller that is part of the tinyAVR® 1-Series. This compact and versatile MCU is designed to offer a balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications in the consumer, automotive, and industrial sectors.

At the heart of the ATTINY1606-SF is an 8-bit AVR® processor with hardware multiplier, running at up to 20MHz. It comes with 16KB of in-system self-programmable flash memory, 256Bytes of EEPROM, and 2KB of SRAM, providing ample space for application code and data storage. The device operates within a voltage range of 1.8V to 5.5V, allowing for flexibility in power supply design and ensuring compatibility with both 3.3V and 5V systems.

The ATTINY1606-SF is equipped with a rich set of peripherals, including a 12-channel 10-bit Analog-to-Digital Converter (ADC) with a differential input mode, a 10-bit Digital-to-Analog Converter (DAC), and multiple communication interfaces such as SPI, I2C, and USART, which enable easy integration with sensors, actuators, and other microcontrollers or processors.

With its five PWM channels, the ATTINY1606-SF can manage various control tasks, making it suitable for LED lighting, motor control, and other applications requiring precise pulse width modulation. It also features Configurable Custom Logic (CCL) blocks, which provide the capability to implement small logic functions directly on the chip, reducing the need for external components and simplifying the overall design.

Safety and reliability are paramount, and the ATTINY1606-SF addresses this with features like a Power-On Reset (POR), a programmable Brown-Out Detector (BOD), and a Watchdog Timer with a separate on-chip Ultra Low Power oscillator. These features help safeguard the system against power fluctuations and ensure stable operation under varying conditions.

For developers, the ATTINY1606-SF is supported by Microchip's mature and user-friendly development ecosystem, including the Atmel Studio Integrated Development Environment (IDE), the Atmel START code configurator, and a wide range of development boards. This robust support helps accelerate the design process and brings products to market faster.

In summary, the ATTINY1606-SF from Microchip Technology is a powerful and versatile microcontroller that offers an optimal blend of performance, power efficiency, and advanced features for a diverse array of applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess