EN
  • EN
  • DE

ATTINY1604-SSNR

Part No ATTINY1604-SSNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 0, Functional Safety (FuSa)
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 12
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ATTINY1604
Other Names ATTINY1604-SSNRTR,ATTINY1604-SSNRCT,ATTINY1604-SSNRDKR
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264261-ATTINY1604-SSNR
Ultra Librarian 3D Model Ultra Librarian ATTINY1604-SSNR CAD Model

Description

Microchip Technology's ATTINY1604-SSNR

The ATTINY1604-SSNR is a versatile and powerful microcontroller from Microchip Technology, designed for embedded applications requiring low power consumption and high-performance features. As part of the tinyAVR® 1-series, this microcontroller is perfect for a wide range of applications, including consumer electronics, automotive, industrial control systems, and Internet of Things (IoT) devices.

With its advanced RISC architecture, the ATTINY1604-SSNR delivers increased processing power and efficiency. The device operates at a voltage range of 1.8V to 5.5V, making it suitable for battery-operated applications where power efficiency is crucial. Its 20 MHz internal oscillator ensures that the microcontroller can handle tasks at a high speed without the need for an external clock source.

The ATTINY1604-SSNR comes with 16KB of in-system self-programmable flash memory, providing ample space for application code. It also features 256B EEPROM and 2KB SRAM, offering sufficient storage for data retention and smooth operation. The microcontroller's memory endurance and data retention are designed to meet the demands of sophisticated embedded systems.

This microcontroller incorporates a rich set of peripherals, including a 12-bit analog-to-digital converter (ADC) with internal voltage reference, which provides precise analog signal measurement. It also has a 10-bit digital-to-analog converter (DAC) for accurate analog output capabilities. The device supports a variety of communication protocols such as I2C, SPI, and UART, allowing for easy integration into existing systems and facilitating communication with other devices.

The ATTINY1604-SSNR is housed in a compact 14-SOIC package, making it ideal for space-constrained applications. It also features a robust picoPower® technology for ultra-low power consumption, which is essential for extending battery life in portable devices. With its extensive interrupt system and programmable Watchdog Timer with Window mode, the microcontroller ensures reliable operation and helps prevent system failures.

Overall, the Microchip ATTINY1604-SSNR is a highly capable microcontroller that offers a balance of power, efficiency, and versatility, making it an excellent choice for designers looking to create compact, power-sensitive, and feature-rich embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6194 $52.3880
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,630 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess