Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tube
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity -
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY13
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 100 pcs
Win Source Part Number 1381493-ATTINY13A-SS7
Ultra Librarian 3D Model Ultra Librarian ATTINY13A-SS7 CAD Model

Description

The ATTINY13A-SS7 is a high-performance, low-power microcontroller from Microchip Technology, designed to provide an optimal solution for a wide range of embedded applications. This versatile 8-bit MCU is based on the AVR enhanced RISC architecture, which enables it to execute powerful instructions in a single clock cycle, thus achieving throughputs approaching 1 MIPS per MHz. This balance of performance and power efficiency makes the ATTINY13A-SS7 an excellent choice for battery-operated devices, sensor systems, and other power-sensitive applications.

Key Features

  • High-Performance, Low-Power AVR® 8-Bit Microcontroller
  • Advanced RISC Architecture – 32 x 8 General Purpose Working Registers, Up to 20 MIPS Throughput at 20 MHz
  • Non-volatile Program and Data Memories – 1K Bytes of In-System Programmable Flash, 64 Bytes EEPROM, 64 Bytes SRAM
  • Peripheral Features – One 8-bit Timer/Counter with Prescaler and Two PWM Channels, Four PWM Channels with Programmable Resolution from 1 to 16 Bits, ADC with Internal Bandgap Reference
  • Special Microcontroller Features – Power-on Reset and Programmable Brown-out Detection, Internal Calibrated Oscillator, External and Internal Interrupt Sources
  • Low Power Consumption – Active Mode: 1 MHz, 1.8V, 300 μA, Power-down Mode: 0.1 μA, Power-save Mode: 0.75 μA (Including 32 kHz RTC)

Applications

The ATTINY13A-SS7 is ideal for applications that require a combination of compactness, low power consumption, and processing capability. It can be used in a variety of applications including:

  • Wearable Electronics
  • Home Automation Systems
  • Battery Management
  • LED Lighting Control
  • Small Motor Control
  • Accessory and Peripheral Control

Package and Quality

The ATTINY13A-SS7 comes in a space-saving 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on printed circuit boards (PCBs). Microchip Technology is committed to the highest standards of quality and reliability, ensuring that the ATTINY13A-SS7 meets the stringent requirements of the industry for performance and robustness.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5023 $50.2300
245+ $0.4122 $100.9890
380+ $0.3993 $151.7340
520+ $0.3864 $200.9280
670+ $0.3735 $250.2450
900+ $0.3349 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,380 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention