EN
  • EN
  • DE

SSRPCDS75A2

Part No SSRPCDS75A2
Manufacturer Schneider Electric
Catalog Solid State Relays
Description Solid State Relay Panel Mount 530VAC 75A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Load Current 75 A
Operating Supply Voltage 530 V
RoHS Compliant
Throw Configuration SPST
Win Source Part Number 1001107-SSRPCDS75A2
Categories Solid State Relays
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSRPCDS75A2 CAD Model

Description

Schneider Electric's 1001107-SSRPCDS75A2 is a solid-state relay with a load current of 75A and an operating supply voltage of 530V. It is RoHS compliant and has SPST throw configuration.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 90A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 10A 24-140V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 50A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 24-280V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess