EN
  • EN
  • DE

ATSHA204A-MAHPR-S-SF-GOP

Part No ATSHA204A-MAHPR-S-SF-GOP
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960265-ATSHA204A-MAHPR-S-SF-GOP
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSHA204A-MAHPR-S-SF-GOP CAD Model

Description

Microchip Technology ATSHA204A-MAHPR-S-SF-GOP Overview

The ATSHA204A-MAHPR-S-SF-GOP is a highly secure, low-power, full-featured cryptographic co-processor from Microchip Technology that provides a wealth of features for your security needs. This device is designed to be easily integrated into various electronic systems, especially where security is paramount. It is commonly used in IoT devices, accessory and consumable authentication, secure download and boot, and various other applications where secure key storage and cryptographic operations are required.

Key Features

  • Secure Key Storage: The ATSHA204A is engineered to store up to 16 keys, certificates, or data securely. Each key can be individually configured with unique attributes.
  • Cryptographic Operations: It supports a wide range of cryptographic algorithms, including SHA-256 hashing, which is crucial for modern security practices.
  • Unique Serial Number: Each chip comes with a guaranteed unique 72-bit serial number, which can be used for device identification and authentication purposes.
  • Random Number Generator: An integrated random number generator (RNG) ensures the generation of high-quality random numbers, which are essential for cryptographic operations and protocols.
  • Multiple Interfaces: It is compatible with the I2C interface, allowing for easy integration with most microcontrollers.
  • Low-Power Consumption: Designed for power-sensitive applications, the ATSHA204A consumes minimal power, making it ideal for portable and battery-operated devices.
  • Configurable I/O: The device supports configurable I/O standards to match system requirements, ensuring broad compatibility with various host devices.
  • Small Form Factor: The device is available in a compact 8-pad UDFN package, which is suitable for space-constrained applications.

Applications

The ATSHA204A-MAHPR-S-SF-GOP is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • IoT devices requiring secure cloud connectivity and data exchange
  • Consumer electronics that need accessory authentication
  • Industrial systems where secure boot and firmware integrity are critical
  • Medical devices requiring secure data storage and protection
  • Automotive systems for secure component authentication

With its robust security features and flexible integration options, the ATSHA204A-MAHPR-S-SF-GOP from Microchip Technology is an excellent choice for enhancing the security of your electronic systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess