EN
  • EN
  • DE

SZNZL6V8AXV3T1G

Part No SZNZL6V8AXV3T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 4.5V
Voltage - Breakdown (Min) 6.46V
Voltage - Clamping (Max) @ Ipp 11.9V
Current - Peak Pulse (10/1000µs) 6.7A
Power - Peak Pulse 73W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-89, SOT-490
Supplier Device Package SC-89-3
Base Product Number SZNZL6V8
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298683-SZNZL6V8AXV3T1G
Ultra Librarian 3D Model Ultra Librarian SZNZL6V8AXV3T1G CAD Model

Description

The ON Semiconductor SZNZL6V8AXV3T1G is a robust and versatile Zener diode, designed to provide precision voltage regulation and protection in a wide array of electronic applications. This small but powerful component is an essential building block in modern electronics, offering a reliable solution for voltage clamping and reference voltage generation.

Key Features

  • Nominal Zener Voltage: The SZNZL6V8AXV3T1G features a nominal Zener voltage that ensures a stable and precise voltage reference for your circuitry, making it ideal for voltage regulation tasks.
  • Power Dissipation: With its capability to handle up to 500 mW of power dissipation, this Zener diode can support a variety of applications that require a significant amount of power handling, while maintaining its performance and reliability.
  • Package: Encased in a compact SOD-323 package, the SZNZL6V8AXV3T1G is designed for space-constrained applications, allowing for high-density mounting and integration into a wide range of electronic devices.
  • High Surge Capability: The diode's surge capability ensures that it can withstand transient over-voltage conditions, providing critical protection for sensitive components within the circuit.
  • Low Leakage Current: It exhibits low leakage current characteristics, which is crucial for maintaining energy efficiency and preventing unwanted power loss in your electronic designs.
  • Wide Operating Temperature Range: The SZNZL6V8AXV3T1G operates effectively across a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The ON Semiconductor SZNZL6V8AXV3T1G is ideal for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Devices
  • Power Management Circuits

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the SZNZL6V8AXV3T1G is no exception. Each diode is manufactured to meet stringent industry standards, ensuring that you receive a product that performs consistently and reliably over time.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the SZNZL6V8AXV3T1G from ON Semiconductor offers the performance and reliability you need to ensure your projects succeed.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1046 $58.0530
1,350+ $0.0859 $115.9650
2,085+ $0.0832 $173.4720
2,870+ $0.0805 $231.0350
3,715+ $0.0778 $289.0270
4,970+ $0.0698 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess