EN
  • EN
  • DE

ATSHA204A-MAHJR-T

Part No ATSHA204A-MAHJR-T
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Accessories, 4.5Kb, 2Vcc to 4.5Vcc, -40deg C to 85deg C, UDFN-8, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129687-ATSHA204A-MAHJR-T
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSHA204A-MAHJR-T CAD Model

Description

Microchip Technology's ATSHA204A-MAHJR-T: Cryptographic Co-Processor with Secure Hardware-Based Key Storage

The ATSHA204A-MAHJR-T by Microchip Technology is a sophisticated cryptographic co-processor that provides a wealth of features for your hardware security needs. This device is part of the robust CryptoAuthentication™ family that specializes in secure key storage, which is essential for protecting the integrity and authenticity of digital communications and transactions.

With the ATSHA204A-MAHJR-T, you can enhance the security of your system by offloading cryptographic operations from the main processor. This not only ensures that cryptographic keys are not exposed to potential vulnerabilities in the software environment but also optimizes system performance by handling these operations in a dedicated, secure hardware module.

Key Features:

  • Secure Key Storage: The device has a secure hardware-based storage for cryptographic keys, which helps prevent physical and logical attacks that might compromise the keys.
  • Advanced Cryptography: It supports a wide range of cryptographic algorithms including SHA-256 hashing, which is widely recognized for its robustness and security in digital authentication.
  • Unique Serial Number: Each ATSHA204A-MAHJR-T chip comes with a guaranteed unique 72-bit serial number, which is useful for tracking and protecting your devices against counterfeiting.
  • Small Footprint: The device is available in an 8-pad UDFN package, making it suitable for space-constrained applications while still offering powerful cryptographic capabilities.
  • Low-Power Consumption: Designed for energy efficiency, this co-processor is ideal for battery-operated and power-sensitive applications.
  • Wide Temperature Range: It operates across a temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environmental conditions.

The ATSHA204A-MAHJR-T is perfect for a variety of applications, including IoT devices, industrial control systems, consumer electronics, medical devices, and any other systems where data integrity and security are paramount. By integrating this secure element into your design, you can significantly reduce the risk of unauthorized access and manipulation, thereby enhancing the overall trust and safety of your system.

With the ATSHA204A-MAHJR-T, Microchip Technology continues to provide innovative, secure, and reliable solutions for the ever-growing demands of modern electronics security.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Texas Instruments
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess