EN
  • EN
  • DE

MAX1976AETA130+C5G

Part No MAX1976AETA130+C5G
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702371-MAX1976AETA130+C5G
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1976AETA130+C5G CAD Model

Description

The MAX1976AETA130+C5G is a high-performance, low-dropout linear regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This voltage regulator is engineered to deliver a fixed output of 1.3V with a high degree of accuracy and stability, making it an ideal choice for sensitive electronic applications where a consistent voltage is critical.

The MAX1976 series boasts an impressive low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-powered devices where maximizing the usage of the available voltage is crucial. The MAX1976AETA130+C5G also features a low ground current, which further enhances its efficiency, especially in standby or low-power modes.

This regulator is capable of delivering a maximum output current of up to 500mA, which makes it suitable for a wide range of applications, from powering microprocessors and memory chips to providing the bias voltage for RF devices. Its thermal protection and current limit features safeguard the device and the load from damage due to overheating or overcurrent conditions, ensuring reliable operation and longevity.

The compact form factor of the MAX1976AETA130+C5G, encapsulated in a thin 8-pin TDFN package, allows for its integration into space-constrained designs without compromising performance. This small footprint, combined with its excellent thermal performance, makes it an excellent choice for portable electronics, IoT devices, and other applications where space is at a premium.

Maxim Integrated's commitment to quality means that the MAX1976AETA130+C5G is built to meet the highest standards, providing designers with confidence in its performance and durability. Whether it's being used in industrial control systems, consumer electronics, or medical devices, this voltage regulator is a reliable and efficient power management solution.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess