EN
  • EN
  • DE

ATSHA204-SH-CZ-T

Part No ATSHA204-SH-CZ-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Authentication Chip
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATSHA204
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 566907-ATSHA204-SH-CZ-T
Ultra Librarian 3D Model Ultra Librarian ATSHA204-SH-CZ-T CAD Model

Description

Microchip Technology ATSHA204-SH-CZ-T Cryptographic Co-processor

The ATSHA204-SH-CZ-T from Microchip Technology is a sophisticated cryptographic co-processor that offers a wealth of features for hardware-based security in a variety of applications. This device is part of Microchip's CryptoAuthentication™ family and is designed to provide a high level of security for electronic systems through a comprehensive suite of cryptographic tools.

At the heart of the ATSHA204-SH-CZ-T is a robust and secure hardware-based cryptographic engine that supports a wide array of functions such as hashing, random number generation, and multiple forms of encryption. The device uses a SHA-256 hash algorithm, ensuring strong security for data integrity and authentication processes. Its secure hardware-based key storage capabilities ensure that sensitive information is kept safe from unauthorized access.

The ATSHA204-SH-CZ-T comes in a compact, 8-pad UDFN package, making it suitable for space-constrained applications while still offering robust security features. It operates over a wide voltage range of 2.0V to 5.5V and features a standard I2C interface for easy integration into existing designs. This makes the device highly versatile and capable of being used in a variety of applications, from IoT devices to industrial control systems.

One of the key advantages of the ATSHA204-SH-CZ-T is its ability to offload cryptographic processing from the main microcontroller, which can help to optimize system performance and reduce power consumption. This is particularly useful in battery-powered and portable devices where power efficiency is crucial. Additionally, the co-processor's built-in tamper-resistant features provide an extra layer of security, helping to protect against physical attacks and unauthorized tampering.

Overall, the Microchip ATSHA204-SH-CZ-T cryptographic co-processor is an ideal solution for designers looking to enhance the security of their systems without compromising on performance or power efficiency. It is a testament to Microchip's commitment to providing advanced security solutions that are accessible and easy to implement for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0392 $62.3520
140+ $0.8528 $119.3920
210+ $0.8261 $173.4810
290+ $0.7994 $231.8260
375+ $0.7728 $289.8000
505+ $0.6928 $349.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess