The ATSAMX7EA-AU-ES4 is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and IoT devices. This microcontroller is part of the SAM X7E series, which is renowned for its exceptional efficiency and reliability.
At the heart of the ATSAMX7EA-AU-ES4 is a powerful ARM Cortex-M7 core that can run up to 300 MHz, providing the computational horsepower required for complex tasks. Its architecture is optimized for deterministic, high-speed processing, which is essential for real-time applications. The device also features a floating-point unit (FPU) that enhances performance in math-intensive operations.
Key Features
- Core: ARM Cortex-M7 running up to 300 MHz with DSP instruction and FPU
- Memory: Large integrated flash and SRAM with options for expanding through SDRAM and QSPI interfaces
- Connectivity: Comprehensive set of communication interfaces including CAN-FD, Ethernet MAC, and dual USB interfaces
- Security: Advanced security features with hardware encryption, secure boot, and tamper detection
- Analog: Integrated analog features such as high-speed ADCs, DACs, and analog comparators
- Package: LQFP144 package ensures a compact footprint for space-constrained applications
- Temperature Range: Suitable for industrial applications with an extended temperature range
The ATSAMX7EA-AU-ES4 is equipped with a robust set of peripherals, including multiple timers, serial communication modules, and a variety of other interfaces that make it highly adaptable for a multitude of design requirements. Its rich connectivity options ensure seamless integration with other system components and external networks.
In terms of security, the ATSAMX7EA-AU-ES4 does not compromise. It incorporates hardware-based security features to protect against threats and ensure safe data handling, making it an ideal choice for applications that demand the highest security standards.
Microchip Technology provides comprehensive support for the ATSAMX7EA-AU-ES4, including development tools, software libraries, and extensive documentation to accelerate the development process and bring products to market faster.