EN
  • EN
  • DE

ATSAMV71Q20B-AAB

Part No ATSAMV71Q20B-AAB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203961-ATSAMV71Q20B-AAB
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, SAM V71
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATSAMV71Q20B-AAB CAD Model

Description

The ATSAMV71Q20B-AAB is a high-performance microcontroller from Microchip Technology, designed for automotive and industrial applications where powerful computing, enhanced connectivity, and reliability are paramount. As part of the SAM V71 series, this device is based on the ARM Cortex-M7 processor, which operates at a maximum speed of 300 MHz, delivering the efficiency and speed needed for complex and demanding tasks.

Key Features

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Memory: Equipped with 2 MB of flash memory and 384 KB of SRAM, providing ample space for robust applications.
  • Connectivity: Offers a range of interfaces including CAN, LIN, UART, SPI, I2C, and USB, enabling versatile peripheral connections.
  • Timers and PWM: Comes with multiple timer/counters and PWM channels for precise control applications.
  • Analog Features: Integrated with a 12-bit ADC and a 12-bit DAC for analog interfacing, suitable for sensor integration and control systems.

Advanced Capabilities

With its floating-point unit (FPU), the ATSAMV71Q20B-AAB provides accelerated computations, which is essential for math-intensive operations such as digital signal processing and control algorithms. Additionally, the device features a memory protection unit (MPU) that enhances system security by preventing faulty code from corrupting the system.

Designed for Harsh Environments

The ATSAMV71Q20B-AAB is engineered to withstand extreme conditions, making it an ideal choice for automotive-grade applications. It operates across an extended temperature range and is compliant with the AEC-Q100 Grade 2 qualification, ensuring reliable performance in harsh environments.

Development Support

Developers can take advantage of the extensive support and tools provided by Microchip, including the Atmel Studio Integrated Development Environment (IDE) and the Atmel Software Framework (ASF). These tools facilitate rapid development and debugging, helping to accelerate time-to-market for products built around the ATSAMV71Q20B-AAB microcontroller.

Whether you're designing advanced automotive systems, industrial automation solutions, or sophisticated control systems, the Microchip ATSAMV71Q20B-AAB provides the performance, connectivity, and reliability you need to deliver cutting-edge technology.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9091 $51.8182
5+ $21.2587 $106.2935
8+ $20.5944 $164.7552
11+ $19.9300 $219.2300
13+ $19.2657 $250.4541
18+ $17.2727 $310.9086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess