EN
  • EN
  • DE

ATSAMS70N19A-CN

Part No ATSAMS70N19A-CN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100TFBGA / ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number ATSAMS70
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMS70N19A-CN
Standard Package 260
Win Source Part Number 1322241-ATSAMS70N19A-CN
Ultra Librarian 3D Model Ultra Librarian ATSAMS70N19A-CN CAD Model

Description

Microchip Technology's ATSAMS70N19A-CN Microcontroller

The ATSAMS70N19A-CN is a high-performance microcontroller designed by Microchip Technology, renowned for its robust design and advanced features. This microcontroller is part of the SAM S70 series, which is based on the powerful ARM Cortex-M7 processor core, operating at speeds of up to 300 MHz. The Cortex-M7 core is known for its exceptional computing performance and efficiency, making the ATSAMS70N19A-CN an ideal choice for demanding applications that require high-speed data processing and real-time operation.

This microcontroller comes with a substantial 2MB of embedded Flash memory and 384KB of SRAM, providing ample storage for complex applications and algorithms. Additionally, it supports dual-bank Flash, which is a critical feature for safe and flexible firmware updates and ensures uninterrupted operation during the update process.

The ATSAMS70N19A-CN is equipped with a wide range of connectivity options, including dual USB interfaces, dual CAN ports, and Ethernet MAC, which enable it to handle various communication requirements. This makes it suitable for industrial control systems, automotive applications, and IoT devices that require robust and reliable data exchange capabilities.

For developers looking to interface with a variety of peripherals, the microcontroller offers multiple serial communication modules, including USARTs, SPIs, and I2C interfaces. Additionally, it has comprehensive timer/counters, PWM channels, and analog features like a 16-channel ADC and a 2-channel DAC, which are essential for handling complex timing tasks and analog signal processing.

Security is also a key aspect of the ATSAMS70N19A-CN, with features designed to protect against threats. It includes hardware-based security features like a true random number generator (TRNG), and support for symmetric encryption algorithms to ensure data integrity and confidentiality.

Finally, the microcontroller is housed in a 144-pin LQFP package, which provides a compact footprint while still offering enough I/O pins for even the most I/O-intensive tasks. With its blend of performance, memory, connectivity, and security, the ATSAMS70N19A-CN from Microchip Technology is a versatile and powerful microcontroller that can serve as the heart of a wide array of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5864 $55.1728
5+ $22.6350 $113.1750
7+ $21.9276 $153.4932
10+ $21.2203 $212.2030
13+ $20.5130 $266.6690
17+ $18.3909 $312.6453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess