EN
  • EN
  • DE

PC9S08LH36CLH

Part No PC9S08LH36CLH
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description S08LH 8-bit MCU, S08 core, 36KB Flash, 40MHz, QFP 64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225950-PC9S08LH36CLH
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC9S08LH36CLH CAD Model

Description

NXP PC9S08LH36CLH Microcontroller

The NXP PC9S08LH36CLH is a highly integrated microcontroller designed for robust performance in a variety of embedded systems. This device is part of the 8-bit S08 family, which is known for its exceptional reliability and efficiency, making it an ideal choice for industrial, automotive, and consumer applications where space and power constraints are a concern.

The PC9S08LH36CLH is based on the HCS08 central processing unit (CPU), and it operates at a maximum frequency of 40 MHz. With 36 KB of flash memory, it provides ample space for complex applications, while 2 KB of RAM ensures smooth multitasking and data handling. The inclusion of flash memory also allows for in-circuit programming, which is a significant advantage for rapid development and updates.

One of the standout features of this microcontroller is its robust input/output (I/O) capabilities. It comes with multiple general-purpose input/output (GPIO) pins, which can be configured according to the needs of the specific application, whether it's for control, sensing, or communication purposes. Additionally, the PC9S08LH36CLH supports a range of interfaces, including I2C, SPI, and SCI, providing excellent connectivity options for peripherals and other integrated circuits.

To ensure reliable operation in various environments, the microcontroller is equipped with an on-chip voltage regulator, power-on reset, low-voltage detection, and a clock monitor. These features contribute to the device's stability and reduce the likelihood of system failures due to power fluctuations or unexpected conditions.

For applications requiring analog inputs, the PC9S08LH36CLH includes an analog-to-digital converter (ADC) with multiple channels. This allows the microcontroller to interface with sensors and convert analog signals into digital data for processing. The device also boasts a timer/pulse-width modulation (PWM) module, which is essential for tasks that require precise timing or control of actuators.

Overall, the NXP PC9S08LH36CLH microcontroller is a versatile and powerful component that offers a balance of performance, power efficiency, and integration, making it a top choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

NANYA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess