EN
  • EN
  • DE

ATSAMS70J19A-AN

Part No ATSAMS70J19A-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197238-ATSAMS70J19A-AN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM S70
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity I²C, IrDA, LINbus, SPI, SSC, UART/USART
Ultra Librarian 3D Model Ultra Librarian ATSAMS70J19A-AN CAD Model

Description

Microchip Technology ATSAMS70J19A-AN Microcontroller

The ATSAMS70J19A-AN is a high-performance, ARM Cortex-M7 based microcontroller from Microchip Technology, designed to cater to a wide range of industrial and consumer applications that require significant processing capabilities. This microcontroller is part of the SAM S70 series, which is known for its enhanced features, including superior processing power and a rich set of peripherals.

Key Features:

  • Core: ARM Cortex-M7 running up to 300 MHz, providing high computational performance and DSP functionality, which is ideal for demanding applications such as motor control, industrial automation, and high-speed data processing.
  • Memory: Equipped with 1MB of embedded Flash and 256KB of SRAM, the ATSAMS70J19A-AN offers ample storage for complex applications and software stacks.
  • Connectivity: This microcontroller supports a variety of communication interfaces, including USB, UART, SPI, I2C, and CAN, making it versatile for multiple connectivity solutions.
  • Timers and PWM: Features comprehensive timer counters, PWM channels, and a real-time timer, which are crucial for precise control in time-sensitive tasks.
  • Analog Interfaces: Comes with a 16-channel, 12-bit analog-to-digital converter (ADC) and a dual 2-channel, 12-bit digital-to-analog converter (DAC) for interfacing with analog sensors and actuators.
  • Advanced Security: The device includes hardware-based security features such as a True Random Number Generator (TRNG) and a hardware cryptographic acceleration unit, enhancing the security of data and communications.
  • Power Efficiency: Designed with power-saving techniques, including multiple sleep modes and a low-power CPU core, to ensure energy efficiency in power-conscious applications.
  • Package: Available in a 64-pin LQFP package, which allows for a compact design footprint while offering enough pins for a variety of peripherals and I/O options.

The ATSAMS70J19A-AN is a robust microcontroller that is well-suited for applications requiring high-speed computing, extensive data processing, and precise control. Its combination of performance, connectivity, and security features make it an excellent choice for designers looking to create sophisticated and reliable systems. Whether you're developing an advanced industrial control system or a complex consumer device, the ATSAMS70J19A-AN provides the power and flexibility to meet your design challenges.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9238 $69.6190
11+ $11.4247 $125.6717
16+ $11.0677 $177.0832
22+ $10.7107 $235.6354
28+ $10.3537 $289.9036
38+ $9.2825 $352.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
In Stock: 3,520 pieces Factory Stock: 3,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess